FactoryMation ERD4LD24AC

Description
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
Description
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
ERD4LD24AC
ERD4LD24AC
Features: IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Features:
IMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcsIMO DIN-Rail Terminal Block, Double-level, 30A, 300V, 26 - 10AWG, 24VAC-LED, 20pcs

  • Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking
  • Vibration: Screw clamp system has built in protection against loosening
  • Wire stops: Prevents wire from being inserted too far
  • Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space
  • Captive screws don't get lost during installation
  • Wire entry finger safe design
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Terminal Blocks
Product Name ERD4LD24AC
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 118918156 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Power Distribution Blocks
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details