FactoryMation ER4ORANGE

Description
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
Description
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
ER4ORANGE
ER4ORANGE
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Features:
IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Orange, 100pcs

  • Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking
  • Vibration: Screw clamp system has built in protection against loosening
  • Wire stops: Prevents wire from being inserted too far
  • Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space
  • Captive screws don't get lost during installation
  • Wire entry finger safe design
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Terminal Blocks
Product Name ER4ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-32D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 32
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Turret Term Board - 15035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Phenolic, XP
View Details
Barrier Strips - 1-1546701-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 12
View Details
2 suppliers