FactoryMation ER4GREEN

Description
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
Description
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
ER4GREEN
ER4GREEN
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Features:
IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Green, 100pcs

  • Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking
  • Vibration: Screw clamp system has built in protection against loosening
  • Wire stops: Prevents wire from being inserted too far
  • Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space
  • Captive screws don't get lost during installation
  • Wire entry finger safe design
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Terminal Blocks
Product Name ER4GREEN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 95.63 - Screw terminal (Box clamp) socket - 9563 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - MSBXX092 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details