FactoryMation Datasheets for Capacitive Proximity Sensors

Capacitive proximity sensors detect the presence or proximity of a target using capacitive technology.
Capacitive Proximity Sensors: Learn more

Product Name Notes
AECO Capacitive Proximity Sensor, Nickel-plated Brass 18 mm diameter, 10-30 VDC, 4-wire, NPN, shielded, 5 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, 3 meter cable Nickel-plated Brass Housing...
AECO Capacitive Proximity Sensor, Nickel-plated Brass 18 mm diameter, 10-30 VDC, 4-wire, NPN, shielded, 5 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, M12 quick-disconnect (purchase cable separately) Nickel-plated...
AECO Capacitive Proximity Sensor, Nickel-plated Brass 18 mm diameter, 10-30 VDC, 4-wire, PNP, shielded, 5 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, 3 meter cable Nickel-plated Brass Housing...
AECO Capacitive Proximity Sensor, Nickel-plated Brass 18 mm diameter, 10-30 VDC, 4-wire, PNP, shielded, 5 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, M12 quick-disconnect (purchase cable separately) Nickel-plated...
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 10-30 VDC, 4-wire, NPN, unshielded, 10 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, 3 meter cable 10-30VDC operating voltage with...
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 10-30 VDC, 4-wire, NPN, unshielded, 10 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, M12 quick-disconnect (purchase cable separately) 10-30VDC operating...
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 10-30 VDC, 4-wire, PNP, unshielded, 10 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, 3 meter cable 10-30VDC operating voltage with...
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 10-30 VDC, 4-wire, PNP, unshielded, 10 mm adjutable sensing distance, complementary (N.O. or N.C.) outputs, M12 quick-disconnect (purchase cable separately) 10-30VDC operating...
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 20-250 VAC, unshielded, 10 mm adjutable sensing distance, N.C. output, 3 meter cable 20-250VAC operating voltage Plastic Housing with IP67 Protective Rating...
AECO Capacitive Proximity Sensor, Plastic 18 mm diameter, 20-250 VAC, unshielded, 10 mm adjutable sensing distance, N.O. output, 3 meter cable 20-250VAC operating voltage Plastic Housing with IP67 Protective Rating...