FactoryMation ER4BLUE

Description
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design
Description
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Suppliers

Company
Product
Description
Supplier Links
Canton, GA, USA
ER4BLUE
ER4BLUE
Features: IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcs Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking Vibration: Screw clamp system has built in protection against loosening Wire stops: Prevents wire from being inserted too far Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space Captive screws don't get lost during installation Wire entry finger safe design

Features:
IMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcsIMO DIN-Rail Terminal Block, Feed-thru, 30A, 600V, 26 - 10AWG, Blue, 100pcs

  • Rugged DIN footing: Double foot support provides a solid foundation and prevents breaking
  • Vibration: Screw clamp system has built in protection against loosening
  • Wire stops: Prevents wire from being inserted too far
  • Internal jumpers: Screws are secured to the busbar for easy installation and increased wiring space
  • Captive screws don't get lost during installation
  • Wire entry finger safe design
Supplier's Site

Technical Specifications

  FactoryMation
Product Category Terminal Blocks
Product Name ER4BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details