Seedburo Equipment Company Datasheets for Industrial Thermometers
Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use.
Industrial Thermometers: Learn more
| Product Name | Notes |
|---|---|
| 2" Dial, 8" Stainless Steel Stem, Dual Temperature Range: 0 to 220°F / -10 to 100°C, Division: 2°F / 1°C | |
| Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass... | |
| An 8¼" solid brass cover encases a 5-3/8" glass thermometer protected by a plastic cover. Unit takes grain temperatures in bins. Three temp. ranges available. Attaches to standard 3 ft. | |
| Constructed of corrosion resistant stainless steel with 1" dial and 5" stem with recalibrator, plastic case and pocket clip. | |
|
Seedburo Glass Pocket Thermometers - EASY READ THERMOMETER, 12" 0-220 F, 2 DEGREE INCREMENTS -- 208H
Seedburo Glass Pocket Thermometers - GLASS THERMOMETER, NIST TRACEABLE,200mm LONG, -10/110C -- 30591
|
Glass thermometer filled with non-toxic liquid spirit. Aluminum case and pocket clip. 6½" Long. |
| Seedburos maximum-minimum registering thermometer records the highest and the lowest temperature between settings. Current temperature can be read at top of mercury column as in single tube thermometers. The unit... | |
| The countdown timer includes a remote, heat-resistant probe that will measure temperature from 32 to 392°F (0 to 200°C). Pushbuttons on the thermometer/timer allow for easily setting temperature set point,... | |
| The Delmhorst Thermo-Hygrometer, offered by Seedburo Equipment Company, is an effective way to control the effects of humidity and temperature in a variety of locations such as seed storage rooms,... | |
| The Mason Hygrometer has easy reading thermometers for wet and dry bulb temperatures. Thermometers have a dual temperature range of -10 to 120°F and 10 to 50°C and are mounted... | |
| The Thermco® Foldable Thermometer from Seedburo features an adjustable angle head of 45/90/135/180°, stainless steel sensor probe, memory recall, either F° or C° selectable readout, data hold/test function, low battery... | |
| This dual range digital thermometer measures temperature from -40° to 300°F or -40° to 150°C. The TM100 is ideal for penetrating samples in bins, trucks or any receiving vessel. Unit... |