Seedburo Equipment Company Datasheets for Powder Thieves and Powder Samplers
Powder thieves and powder samplers are used to pull a representative sample from a container or moving stream of powder, granules or other solid materials.
Powder Thieves and Powder Samplers: Learn more
| Product Name | Notes |
|---|---|
| Bacon Liquid Samplers This popular sampler is used to obtain bottom, near bottom and average samples from tanks, tank cars and drums. Constructed of nickel plated brass, valve lifts when... | |
| Bag Patch The Seedburo Bag Patch provides an effective seal after using a bag trier to take a sample. Nobbe Trier The Nobbe type seed trier is used for sampling... | |
| Barge and Truck Probes The first essential step in grain grading is to obtain a correct and representative sample. Open Handle Probes The first essential step in grain grading is... | |
| Chrome Plated Probes and Triers The Seedburo Chrome Plated Probes are used for sampling grains and seeds from bags and various containers (gaylord, etc.). Deep Bin Cups These brass cups... | |
| Colorado Hay Probe The Colorado Hay Probe offered by Seedburo is a rugged, durable low-cost probe made of aluminum alloy with a replaceable stainless steel tip. Hay Sampler Kit Seedburo's... | |
| Cottonseed Deep Bin Sampler Seedburo provides two Vac-A-Sample units specifically designed for the cottonseed industry. Endless Sampling System This is used to obtain a sample from a falling stream of... | |
| Cottonseed Deep Bin Sampler Seedburo provides two Vac-A-Sample units specifically designed for the cottonseed industry. Pneumatic Sampling Systems Sampling: The Vac-A-Sample lets you know the condition of your grain- from... | |
| Soil Compaction Tester Soil compaction can be a serious and expensive problem. Soil Sampler The Seedburo Soil Samplers draw a soil core approximately 1" in diameter using a tapered cutting... |