Seedburo Equipment Company Delmhorst Digital Electronic Thermometer - DIGITAL TEMP.SYSTEM W/1 TM-100 METER, (1) TS-107 SENSOR, TM100

Description
This dual range digital thermometer measures temperature from -40° to 300°F or -40° to 150°C. The TM100 is ideal for penetrating samples in bins, trucks or any receiving vessel. Unit features semiconductor technology housed in a sturdy ABS plastic case, 3½" LED readout, low battery indicator and membrane switches with positive tactile feel. Actual dims (meter) 2¾" L x 1¾" W x 4¾" H. Ship wt 6 lbs. Ship dims 45" L x 7" W x 7" H. The TM100 comes complete with: one TM100 meter, one TS-107 Sensor, one SH44 Handle, three PE22 3-ft. extensions and 9V battery and carrying case.
Description
This dual range digital thermometer measures temperature from -40° to 300°F or -40° to 150°C. The TM100 is ideal for penetrating samples in bins, trucks or any receiving vessel. Unit features semiconductor technology housed in a sturdy ABS plastic case, 3½" LED readout, low battery indicator and membrane switches with positive tactile feel. Actual dims (meter) 2¾" L x 1¾" W x 4¾" H. Ship wt 6 lbs. Ship dims 45" L x 7" W x 7" H. The TM100 comes complete with: one TM100 meter, one TS-107 Sensor, one SH44 Handle, three PE22 3-ft. extensions and 9V battery and carrying case.

Suppliers

Company
Product
Description
Supplier Links
Delmhorst Digital Electronic Thermometer - DIGITAL TEMP.SYSTEM W/1 TM-100 METER, (1) TS-107 SENSOR, - TM100 - Seedburo Equipment Company
Des Plaines, IL, USA
Delmhorst Digital Electronic Thermometer - DIGITAL TEMP.SYSTEM W/1 TM-100 METER, (1) TS-107 SENSOR,
TM100
Delmhorst Digital Electronic Thermometer - DIGITAL TEMP.SYSTEM W/1 TM-100 METER, (1) TS-107 SENSOR, TM100
This dual range digital thermometer measures temperature from -40° to 300°F or -40° to 150°C. The TM100 is ideal for penetrating samples in bins, trucks or any receiving vessel. Unit features semiconductor technology housed in a sturdy ABS plastic case, 3½" LED readout, low battery indicator and membrane switches with positive tactile feel. Actual dims (meter) 2¾" L x 1¾" W x 4¾" H. Ship wt 6 lbs. Ship dims 45" L x 7" W x 7" H. The TM100 comes complete with: one TM100 meter, one TS-107 Sensor, one SH44 Handle, three PE22 3-ft. extensions and 9V battery and carrying case.

This dual range digital thermometer measures temperature from -40° to 300°F or -40° to 150°C. The TM100 is ideal for penetrating samples in bins, trucks or any receiving vessel. Unit features semiconductor technology housed in a sturdy ABS plastic case, 3½" LED readout, low battery indicator and membrane switches with positive tactile feel.
Actual dims (meter) 2¾" L x 1¾" W x 4¾" H. Ship wt 6 lbs. Ship dims 45" L x 7" W x 7" H.
The TM100 comes complete with: one TM100 meter, one TS-107 Sensor, one SH44 Handle, three PE22 3-ft. extensions and 9V battery and carrying case.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Thermometers
Product Number TM100
Product Name Delmhorst Digital Electronic Thermometer - DIGITAL TEMP.SYSTEM W/1 TM-100 METER, (1) TS-107 SENSOR,
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF22 - Micro-Epsilon Group
Specs
Range -50 to 1000 C (-58 to 1832 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details