Seedburo Equipment Company Seedburo Single and Dual Range Dial Thermometers - 5" DIAL THERMOMETER WITH 24" STEM LENGTH AND RANGE: 5000R24

Description
Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span. Single and Dual Temperature Ranges Available: -40/160°F 0/220°F 25/125°F 50/300°F 50/500°F -40/70°C -10/100°C 0/50°C 10/150°C 0/250°C
Description
Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span. Single and Dual Temperature Ranges Available: -40/160°F 0/220°F 25/125°F 50/300°F 50/500°F -40/70°C -10/100°C 0/50°C 10/150°C 0/250°C

Suppliers

Company
Product
Description
Supplier Links
Seedburo Single and Dual Range Dial Thermometers - 5
Des Plaines, IL, USA
Seedburo Single and Dual Range Dial Thermometers - 5" DIAL THERMOMETER WITH 24" STEM LENGTH AND RANGE:
5000R24
Seedburo Single and Dual Range Dial Thermometers - 5" DIAL THERMOMETER WITH 24" STEM LENGTH AND RANGE: 5000R24
Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span. Single and Dual Temperature Ranges Available: -40/160°F 0/220°F 25/125°F 50/300°F 50/500°F -40/70°C -10/100°C 0/50°C 10/150°C 0/250°C

Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span.
Single and Dual Temperature Ranges Available:
-40/160°F 0/220°F 25/125°F 50/300°F 50/500°F
-40/70°C -10/100°C 0/50°C 10/150°C 0/250°C

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Thermometers
Product Number 5000R24
Product Name Seedburo Single and Dual Range Dial Thermometers - 5" DIAL THERMOMETER WITH 24" STEM LENGTH AND RANGE:
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
UT309E Advanced Industrial Infrared Thermometer - UT309E - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to ? C (-31 to ? F)
View Details
Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details