Seedburo Equipment Company Datasheets for Magnifiers
Magnifiers enlarge the appearance of objects when viewed through a lens. These facilitate the inspection of fine details and the assembly of small components.
Magnifiers: Learn more
| Product Name | Notes |
|---|---|
| Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you... | |
| The economical B260 long wave UV lamp is precision engineered to give you super performance for many years. It has 6-watt, self-filtering UV tubes (2) which emit a nominal 365nm... | |
| The Highlighting Magnifier is perfect for highlighting flaws, imperfections and other irregularities on the object being inspected. Magnifier features a 5-inch, 3-diopter lens to increase magnification to 75% at a... | |
| The Seedburo SB100P "Super" High Intensity Black Light is ideal for detecting low-level fluorescence or for use in brightly lit areas. The unit features a spot bulb (flood bulb available)... |