Seedburo Equipment Company Seedburo Single and Dual Range Dial Thermometers - 3" DIAL THERMOMETER WITH 4" STEM LENGTH AND RANGE: 3000R4

Description
Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span. Single and Dual Temperature Ranges Available: -40/160°F 0/220°F 25/125°F 50/300°F 50/500°F -40/70°C -10/100°C 0/50°C 10/150°C 0/250°C
Description
Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span. Single and Dual Temperature Ranges Available: -40/160°F 0/220°F 25/125°F 50/300°F 50/500°F -40/70°C -10/100°C 0/50°C 10/150°C 0/250°C

Suppliers

Company
Product
Description
Supplier Links
Seedburo Single and Dual Range Dial Thermometers - 3
Des Plaines, IL, USA
Seedburo Single and Dual Range Dial Thermometers - 3" DIAL THERMOMETER WITH 4" STEM LENGTH AND RANGE:
3000R4
Seedburo Single and Dual Range Dial Thermometers - 3" DIAL THERMOMETER WITH 4" STEM LENGTH AND RANGE: 3000R4
Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span. Single and Dual Temperature Ranges Available: -40/160°F 0/220°F 25/125°F 50/300°F 50/500°F -40/70°C -10/100°C 0/50°C 10/150°C 0/250°C

Accurate readings are always obtained with these 3" and 5" bimetallic dial thermometers. Ruggedly built, these thermometers are constructed of stainless steel (type 304) casings and stems with heavy glass lenses and large black figures. All thermometers have ¼" dia. stems with ½" NPT connections, nut-type recalibrator and accuracy to 1% of span.
Single and Dual Temperature Ranges Available:
-40/160°F 0/220°F 25/125°F 50/300°F 50/500°F
-40/70°C -10/100°C 0/50°C 10/150°C 0/250°C

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Thermometers
Product Number 3000R4
Product Name Seedburo Single and Dual Range Dial Thermometers - 3" DIAL THERMOMETER WITH 4" STEM LENGTH AND RANGE:
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
View Details