Seedburo Equipment Company Seedburo Thermometer/Timer - SEEDBURO THERMOMETER/TIMER STT

Description
The countdown timer includes a remote, heat-resistant probe that will measure temperature from 32 to 392°F (0 to 200°C). Pushbuttons on the thermometer/timer allow for easily setting temperature set point, time set point and start/stop memory. Timer has a built-in alarm for both temperature and time. Timer display easily pivots on stand for easy reading and storage and features a 6.5" stainless steel probe with 4 foot long cable. Thermometer has 1°C resolution, ±2°C accuracy. Dims: 2.7"L X 3.8"W X 1"H. Shipping wt 0.5 lbs.
Description
The countdown timer includes a remote, heat-resistant probe that will measure temperature from 32 to 392°F (0 to 200°C). Pushbuttons on the thermometer/timer allow for easily setting temperature set point, time set point and start/stop memory. Timer has a built-in alarm for both temperature and time. Timer display easily pivots on stand for easy reading and storage and features a 6.5" stainless steel probe with 4 foot long cable. Thermometer has 1°C resolution, ±2°C accuracy. Dims: 2.7"L X 3.8"W X 1"H. Shipping wt 0.5 lbs.

Suppliers

Company
Product
Description
Supplier Links
Seedburo Thermometer/Timer - SEEDBURO THERMOMETER/TIMER - STT - Seedburo Equipment Company
Des Plaines, IL, USA
Seedburo Thermometer/Timer - SEEDBURO THERMOMETER/TIMER
STT
Seedburo Thermometer/Timer - SEEDBURO THERMOMETER/TIMER STT
The countdown timer includes a remote, heat-resistant probe that will measure temperature from 32 to 392°F (0 to 200°C). Pushbuttons on the thermometer/timer allow for easily setting temperature set point, time set point and start/stop memory. Timer has a built-in alarm for both temperature and time. Timer display easily pivots on stand for easy reading and storage and features a 6.5" stainless steel probe with 4 foot long cable. Thermometer has 1°C resolution, ±2°C accuracy. Dims: 2.7"L X 3.8"W X 1"H. Shipping wt 0.5 lbs.

The countdown timer includes a remote, heat-resistant probe that will measure temperature from 32 to 392°F (0 to 200°C). Pushbuttons on the thermometer/timer allow for easily setting temperature set point, time set point and start/stop memory. Timer has a built-in alarm for both temperature and time. Timer display easily pivots on stand for easy reading and storage and features a 6.5" stainless steel probe with 4 foot long cable. Thermometer has 1°C resolution, ±2°C accuracy.
Dims: 2.7"L X 3.8"W X 1"H. Shipping wt 0.5 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Thermometers
Product Number STT
Product Name Seedburo Thermometer/Timer - SEEDBURO THERMOMETER/TIMER
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
View Details
Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details
High-performance Industrial Pyrometer - thermoMETER UC-SF02 - Micro-Epsilon Group
Specs
Range -50 to 600 C (-58 to 1112 F)
View Details