Seedburo Equipment Company Delmhorst Thermo-Hygrometer - THERMO-HYGROMETER W/CASE HT-3000

Description
The Delmhorst Thermo-Hygrometer, offered by Seedburo Equipment Company, is an effective way to control the effects of humidity and temperature in a variety of locations such as seed storage rooms, walk in germinators or coolers, or grain drying rooms. The HT-3000 displays relative humidity from 0-100% with a +/- 3% accuracy and temperature from -4º F to 140º F (-20º C to 60º C) with up to +/-1º accuracy. Dew point range is -40º F to 176º F (-40º C to 80º C). The HT-3000 has a quick response time, selectable display screens, data hold feature, graphic display with backlight, auto power down when the unit has been idle and hard rugged case. Actual dims. 3" L x 1¾" W x 7" H. Ship dims 13" L x 10" W x 7" H. Actual wt. 0.5 lbs. Ship wt. 3 lbs.
Description
The Delmhorst Thermo-Hygrometer, offered by Seedburo Equipment Company, is an effective way to control the effects of humidity and temperature in a variety of locations such as seed storage rooms, walk in germinators or coolers, or grain drying rooms. The HT-3000 displays relative humidity from 0-100% with a +/- 3% accuracy and temperature from -4º F to 140º F (-20º C to 60º C) with up to +/-1º accuracy. Dew point range is -40º F to 176º F (-40º C to 80º C). The HT-3000 has a quick response time, selectable display screens, data hold feature, graphic display with backlight, auto power down when the unit has been idle and hard rugged case. Actual dims. 3" L x 1¾" W x 7" H. Ship dims 13" L x 10" W x 7" H. Actual wt. 0.5 lbs. Ship wt. 3 lbs.

Suppliers

Company
Product
Description
Supplier Links
Delmhorst Thermo-Hygrometer - THERMO-HYGROMETER W/CASE - HT-3000 - Seedburo Equipment Company
Des Plaines, IL, USA
Delmhorst Thermo-Hygrometer - THERMO-HYGROMETER W/CASE
HT-3000
Delmhorst Thermo-Hygrometer - THERMO-HYGROMETER W/CASE HT-3000
The Delmhorst Thermo-Hygrometer, offered by Seedburo Equipment Company, is an effective way to control the effects of humidity and temperature in a variety of locations such as seed storage rooms, walk in germinators or coolers, or grain drying rooms. The HT-3000 displays relative humidity from 0-100% with a +/- 3% accuracy and temperature from -4º F to 140º F (-20º C to 60º C) with up to +/-1º accuracy. Dew point range is -40º F to 176º F (-40º C to 80º C). The HT-3000 has a quick response time, selectable display screens, data hold feature, graphic display with backlight, auto power down when the unit has been idle and hard rugged case. Actual dims. 3" L x 1¾" W x 7" H. Ship dims 13" L x 10" W x 7" H. Actual wt. 0.5 lbs. Ship wt. 3 lbs.

The Delmhorst Thermo-Hygrometer, offered by Seedburo Equipment Company, is an effective way to control the effects of humidity and temperature in a variety of locations such as seed storage rooms, walk in germinators or coolers, or grain drying rooms. The HT-3000 displays relative humidity from 0-100% with a +/- 3% accuracy and temperature from -4º F to 140º F (-20º C to 60º C) with up to +/-1º accuracy. Dew point range is -40º F to 176º F (-40º C to 80º C). The HT-3000 has a quick response time, selectable display screens, data hold feature, graphic display with backlight, auto power down when the unit has been idle and hard rugged case.
Actual dims. 3" L x 1¾" W x 7" H. Ship dims 13" L x 10" W x 7" H. Actual wt. 0.5 lbs. Ship wt. 3 lbs.

Supplier's Site

Technical Specifications

  Seedburo Equipment Company
Product Category Industrial Thermometers
Product Number HT-3000
Product Name Delmhorst Thermo-Hygrometer - THERMO-HYGROMETER W/CASE
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details
Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
View Details
Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details
Fully Integrated Compact Pyrometer - thermoMETER FI-SF15 - Micro-Epsilon Group
Specs
Range -40 to 1100 C (-40 to 2012 F)
View Details