Seedburo Equipment Company Datasheets for Laboratory Shakers
Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached.
Laboratory Shakers: Learn more
| Product Name | Notes |
|---|---|
| The Duratap rotary sieve shaker is a real heavyweight mechanically, electrically and functionally. There are no plastic structural parts to wear or break. Designed to accurately reproduce the circular and... | |
| The Ro-Tap Testing Sieve Shaker accurately reproduces the circular and tapping motion given to testing sieves in hand sieving. A uniform, mechanical action assures dependable, comparable sizing tests when a... | |
| The RX-812 allows for full portability for production plant applications. Designed to provide coarse separations of material ranging from 3/8" through 100 mesh. Will accommodate up to 7 full-height or... | |
| The Seedburo 98-SS Screen Shaker is designed to use minimal bench space and to accept up to ten 12" x 12" hand testing screens and one bottom pan. A five... | |
| The Seedburo Sieve Shaker is adaptable for use with the Seedburo Official Grain dockage sieves. The shaker will hold one bottom pan with one sieve or, one bottom pan, one... |