Seedburo Equipment Company Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| Rotary style level indicator with failsafe motor rotation circuit for safe and accurate material detection. Class II, Div.1, groups E, F, and G approved for US and Canada. CE/ATEX approved... | |
| The Seedburo Rotary Level Indicator operation is based on a low torque, slow speed synchronous motor. The motor rotates a paddle which senses the presence of material at the level... |