Carling Technologies, Inc. Contura Multi-Circuit Sealed Rocker Switch J Series

Description
J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings, additional lamp configurations, progressive circuits, and double pole progressive circuits. Available in single or double pole configurations, J-Series offers a wide variety of unique options including choices for actuator colors, illuminations and symbols. An optional plug-in terminal connector enables pre-wiring of wire harness. Actuators may be purchased and stocked separately from the base assembly. Available in any of Contura rocker actuator styles (Contura II, III, IV, V, X, XI), switch appearance can be changed simply by snapping on a new actuator. J-Series multi-circuit switches, with sealed front panel components, are certified to IP66 and IP68, signifying complete protection against dust and prolonged spray and submersion under pressure. These switches are vibration, shock, thermoshock, moisture and salt spray resistant, with temperature ratings ranging from -40°C to 85°C.
Description
J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings, additional lamp configurations, progressive circuits, and double pole progressive circuits. Available in single or double pole configurations, J-Series offers a wide variety of unique options including choices for actuator colors, illuminations and symbols. An optional plug-in terminal connector enables pre-wiring of wire harness. Actuators may be purchased and stocked separately from the base assembly. Available in any of Contura rocker actuator styles (Contura II, III, IV, V, X, XI), switch appearance can be changed simply by snapping on a new actuator. J-Series multi-circuit switches, with sealed front panel components, are certified to IP66 and IP68, signifying complete protection against dust and prolonged spray and submersion under pressure. These switches are vibration, shock, thermoshock, moisture and salt spray resistant, with temperature ratings ranging from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Contura Multi-Circuit Sealed Rocker Switch - J Series - Carling Technologies, Inc.
Plainville, CT, USA
Contura Multi-Circuit Sealed Rocker Switch
J Series
Contura Multi-Circuit Sealed Rocker Switch J Series
J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings, additional lamp configurations, progressive circuits, and double pole progressive circuits. Available in single or double pole configurations, J-Series offers a wide variety of unique options including choices for actuator colors, illuminations and symbols. An optional plug-in terminal connector enables pre-wiring of wire harness. Actuators may be purchased and stocked separately from the base assembly. Available in any of Contura rocker actuator styles (Contura II, III, IV, V, X, XI), switch appearance can be changed simply by snapping on a new actuator. J-Series multi-circuit switches, with sealed front panel components, are certified to IP66 and IP68, signifying complete protection against dust and prolonged spray and submersion under pressure. These switches are vibration, shock, thermoshock, moisture and salt spray resistant, with temperature ratings ranging from -40°C to 85°C.

J-Series Contura multi-circuit switches are designed for marine and heavy vehicle applications that require multiple circuits in one switch. J-Series offers the same great features as the other Contura switches, but with more complex circuit options that include hazard warnings, additional lamp configurations, progressive circuits, and double pole progressive circuits.

Available in single or double pole configurations, J-Series offers a wide variety of unique options including choices for actuator colors, illuminations and symbols. An optional plug-in terminal connector enables pre-wiring of wire harness.

Actuators may be purchased and stocked separately from the base assembly. Available in any of Contura rocker actuator styles (Contura II, III, IV, V, X, XI), switch appearance can be changed simply by snapping on a new actuator.

J-Series multi-circuit switches, with sealed front panel components, are certified to IP66 and IP68, signifying complete protection against dust and prolonged spray and submersion under pressure. These switches are vibration, shock, thermoshock, moisture and salt spray resistant, with temperature ratings ranging from -40°C to 85°C.

Supplier's Site

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number J Series
Product Name Contura Multi-Circuit Sealed Rocker Switch
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Terminal Type Quick Connect / Blade
Length / Diameter 1.45 inch (36.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 9131881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details