Carling Technologies, Inc. V Series Sealed Rocker Switch Contura® IV, V, VII

Description
The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either oval or bar shaped lenses. Actuators may be purchased and stocked separately. An optional plug-in terminal connector enables pre-wiring of wire harness. Contura IV's asymmetrical "orange wedge" curved actuator affords new mounting options including half-moon, triangle, pyramid or stack. And the symmetrically curved Contura V provides the perfect complement to the Contura IVs "Shape to create a Shape" design concept. The Contura switches, with sealed front panel components, are certified to IP66, signifying complete protection against dust as well as powerful jets of water, and are recognized to UL1500 - Ignition Protection for Marine Products. These switches are vibration, shock, thermoshock, moisture and salt spray resistant. Temperature ratings range from -40C to 85C.
Datasheet
Description
The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either oval or bar shaped lenses. Actuators may be purchased and stocked separately. An optional plug-in terminal connector enables pre-wiring of wire harness. Contura IV's asymmetrical "orange wedge" curved actuator affords new mounting options including half-moon, triangle, pyramid or stack. And the symmetrically curved Contura V provides the perfect complement to the Contura IVs "Shape to create a Shape" design concept. The Contura switches, with sealed front panel components, are certified to IP66, signifying complete protection against dust as well as powerful jets of water, and are recognized to UL1500 - Ignition Protection for Marine Products. These switches are vibration, shock, thermoshock, moisture and salt spray resistant. Temperature ratings range from -40C to 85C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Series Sealed Rocker Switch - Contura® IV, V, VII - Carling Technologies, Inc.
Plainville, CT, USA
V Series Sealed Rocker Switch
Contura® IV, V, VII
V Series Sealed Rocker Switch Contura® IV, V, VII
The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either oval or bar shaped lenses. Actuators may be purchased and stocked separately. An optional plug-in terminal connector enables pre-wiring of wire harness. Contura IV's asymmetrical "orange wedge" curved actuator affords new mounting options including half-moon, triangle, pyramid or stack. And the symmetrically curved Contura V provides the perfect complement to the Contura IVs "Shape to create a Shape" design concept. The Contura switches, with sealed front panel components, are certified to IP66, signifying complete protection against dust as well as powerful jets of water, and are recognized to UL1500 - Ignition Protection for Marine Products. These switches are vibration, shock, thermoshock, moisture and salt spray resistant. Temperature ratings range from -40C to 85C.

The V-Series Contura IV & V snap-in rocker switches offer countless unique options including choices for ratings, circuits, colors, illuminations and symbols. These single or double pole switches feature removable actuators in a choice of actuator styles and colors, and can be illuminated with either oval or bar shaped lenses. Actuators may be purchased and stocked separately. An optional plug-in terminal connector enables pre-wiring of wire harness. Contura IV's asymmetrical "orange wedge" curved actuator affords new mounting options including half-moon, triangle, pyramid or stack. And the symmetrically curved Contura V provides the perfect complement to the Contura IVs "Shape to create a Shape" design concept.

The Contura switches, with sealed front panel components, are certified to IP66, signifying complete protection against dust as well as powerful jets of water, and are recognized to UL1500 - Ignition Protection for Marine Products.

These switches are vibration, shock, thermoshock, moisture and salt spray resistant. Temperature ratings range from -40C to 85C.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number Contura® IV, V, VII
Product Name V Series Sealed Rocker Switch
Rocker Actuator Rocker
Switch Function Momentary
Momentary Contact Switch Function Momentary ON (optional feature); Momentary OFF (optional feature); Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center ON) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Double Pole, Single Throw (optional feature)
Terminal Type Wire Leads (optional feature); Solder Terminals (optional feature); Quick Connect / Blade (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Specs
Rocker Actuator Paddle; Paddle
Switch Function Momentary
Momentary Contact Switch Function On-Mom
View Details