Carling Technologies, Inc. Rocker Switches 651262-BB-0N

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-651262-BB-0N-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-651262-BB-0N-ND
Rocker Switches 432-651262-BB-0N-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies - 07P6476 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies
07P6476
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies 07P6476
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:651 Series; Contact Voltage VAC:250VRoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:651 Series; Contact Voltage VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
651262-BB-0N
Switches - Rocker Switches 651262-BB-0N
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-651262-BB-0N-ND 07P6476 651262-BB-0N
Product Name Rocker Switches Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 4954125 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-on
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
2 suppliers
Sealed, High Cycle Life Rocker - K1S - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center ON)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details