Carling Technologies, Inc. Sub-Miniature Rocker Switch 651/652 Series

Description
The 651/652 Series rocker switches are the newest and most compact member of the Carling Technologies miniature line of switches. These switches are ideal for applications with back panel size constraints. This single pole series fits a standard .508 x .756 rectangular cut out and is designed to provide ease of insertion along with superior panel retention qualities. A high profile rocker and butt-action contacts provides the user with a crisp positive-type feel and electrical ratings to 12A 125VAC. International approvals coupled with a variety of circuitry and termination choices will appeal to a multitude of market segments including Hand-held Appliance, Audio-Visual and Telecommunications.
Datasheet
Description
The 651/652 Series rocker switches are the newest and most compact member of the Carling Technologies miniature line of switches. These switches are ideal for applications with back panel size constraints. This single pole series fits a standard .508 x .756 rectangular cut out and is designed to provide ease of insertion along with superior panel retention qualities. A high profile rocker and butt-action contacts provides the user with a crisp positive-type feel and electrical ratings to 12A 125VAC. International approvals coupled with a variety of circuitry and termination choices will appeal to a multitude of market segments including Hand-held Appliance, Audio-Visual and Telecommunications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature Rocker Switch - 651/652 Series - Carling Technologies, Inc.
Plainville, CT, USA
Sub-Miniature Rocker Switch
651/652 Series
Sub-Miniature Rocker Switch 651/652 Series
The 651/652 Series rocker switches are the newest and most compact member of the Carling Technologies miniature line of switches. These switches are ideal for applications with back panel size constraints. This single pole series fits a standard .508 x .756 rectangular cut out and is designed to provide ease of insertion along with superior panel retention qualities. A high profile rocker and butt-action contacts provides the user with a crisp positive-type feel and electrical ratings to 12A 125VAC. International approvals coupled with a variety of circuitry and termination choices will appeal to a multitude of market segments including Hand-held Appliance, Audio-Visual and Telecommunications.

The 651/652 Series rocker switches are the newest and most compact member of the Carling Technologies miniature line of switches. These switches are ideal for applications with back panel size constraints. This single pole series fits a standard .508 x .756 rectangular cut out and is designed to provide ease of insertion along with superior panel retention qualities. A high profile rocker and butt-action contacts provides the user with a crisp positive-type feel and electrical ratings to 12A 125VAC. International approvals coupled with a variety of circuitry and termination choices will appeal to a multitude of market segments including Hand-held Appliance, Audio-Visual and Telecommunications.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number 651/652 Series
Product Name Sub-Miniature Rocker Switch
Rocker Actuator Rocker
Switch Function Maintained (optional feature); Momentary (optional feature)
Maintained Contact Switch Function Three Position (Center OFF) (optional feature)
Momentary Contact Switch Function Three Position Momentary (Center OFF) (optional feature); Three Position Momentary (Center NEUTRAL) (optional feature)
Pole & Throw Specifications Single Pole, Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 9132721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Rocker Switches - 360-1732-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Single Throw
View Details
2 suppliers