Carling Technologies, Inc. Switches - Rocker Switches 632422-2B-KE

Description
SWITCH ROCKER
Description
SWITCH ROCKER

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
632422-2B-KE
Switches - Rocker Switches 632422-2B-KE
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Miniature, Rocker, DOUBLE POLE,ON-NONE-OFF, RED Actuator, BLACK BASE - 70131595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature, Rocker, DOUBLE POLE,ON-NONE-OFF, RED Actuator, BLACK BASE
70131595
Switch, Miniature, Rocker, DOUBLE POLE,ON-NONE-OFF, RED Actuator, BLACK BASE 70131595
632 Series Miniature Rocker Switches, DPDT Contact Form It features a multitude of illumination circuit options available with LED, incandescent and neon style lamps A high powered offering packed into a compact sized envelope, it is a staple of the appliance, food service, transportation, and general purpose markets. The silver-alloy butt contacts will handle inrush spikes up to 125 A and steady state current to 16 A

632 Series Miniature Rocker Switches, DPDT Contact Form

  • It features a multitude of illumination circuit options available with LED, incandescent and neon style lamps
    A high powered offering packed into a compact sized envelope, it is a staple of the appliance, food service, transportation, and general purpose markets. The silver-alloy butt contacts will handle inrush spikes up to 125 A and steady state current to 16 A
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 632422-2B-KE 70131595
Product Name Switches - Rocker Switches Switch, Miniature, Rocker, DOUBLE POLE,ON-NONE-OFF, RED Actuator, BLACK BASE
Rocker Actuator Flat - Illuminated
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off On-None-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw
Terminal Type Quick Connect - 0.187\" (4.7mm) Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
20 Amp Single Pole Self-Grounding Decorative Switch, Commercial Grade - 1014S - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1310V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details