SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-None-Of
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36K1678 | 651122-BB-EN |
| Product Name | Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) |
| Momentary Contact Switch Function | Three Position Momentary (Center NEUTRAL) | On-Off |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST |
| Maintained Contact Switch Function | ON/OFF | |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |