tecsis LP Reation Torque Transducer Model XTM

Description
Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications. Available with custom dimensions and mounting options to meet the needs of your application.
Description
Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications. Available with custom dimensions and mounting options to meet the needs of your application.

Suppliers

Company
Product
Description
Supplier Links
Reation Torque Transducer - Model XTM - tecsis LP
Worthington, OH, USA
Reation Torque Transducer
Model XTM
Reation Torque Transducer Model XTM
Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications. Available with custom dimensions and mounting options to meet the needs of your application.

Miniature shaft-mount reaction torque sensor for 0.75" shaft size. Provides bidirectional output for 1 N-m (142 in-oz) range. Utilizes proven foil strain gage technology to deliver ±0.5% accuracy FSO (combined) and stainless steel construction for industrial applications. Available with custom dimensions and mounting options to meet the needs of your application.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Torque Sensors
Product Number Model XTM
Product Name Reation Torque Transducer
Torque 8.88 In-lbs (10.23 kg-cm)
Accuracy 0.5000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Torque Transducer T210/10NM - 1-T210/10NM - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Torque 88.5 In-lbs (102 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage
View Details
MR50-10Z - Torque sensor, 10 ozFin / 700 gFcm / 7 kgFmm / 70 Nmm / 7 Ncm - MR50-10Z - Mark-10 Corporation
Specs
Torque 0.6195 In-lbs (0.7143 kg-cm)
Category of Device Element/Chip
View Details
Bearingless Digital Torquemeter - 81008V - S. Himmelstein & Company
Specs
Torque 88510 to 221300 In-lbs (102057 to 255172 kg-cm)
Accuracy 0.1000 ±% Full Scale
Electrical Output Voltage; Frequency; Serial
View Details
Socket Wrench Torque Sensor, Reaction Type - SWS Series - Transducer Techniques, LLC
Specs
Torque 10 to 1000 In-lbs (11.53 to 1153 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details