tecsis LP Reation Torque Transducer Model XTS375

Description
Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to 300 in-lbs with bidirectional mV/V output. This unit delivers ±0.20% accuracy FSO (combined) and is constructed of stainless steel for reliable performance.
Description
Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to 300 in-lbs with bidirectional mV/V output. This unit delivers ±0.20% accuracy FSO (combined) and is constructed of stainless steel for reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Reation Torque Transducer - Model XTS375 - tecsis LP
Worthington, OH, USA
Reation Torque Transducer
Model XTS375
Reation Torque Transducer Model XTS375
Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to 300 in-lbs with bidirectional mV/V output. This unit delivers ±0.20% accuracy FSO (combined) and is constructed of stainless steel for reliable performance.

Model XTS375 is a miniature shaft mount reaction torque transducer built for industrial applications. Designed for shaft size 0.375", the unit mounts in-line and covers ranges from 25 in-oz to 300 in-lbs with bidirectional mV/V output. This unit delivers ±0.20% accuracy FSO (combined) and is constructed of stainless steel for reliable performance.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Torque Sensors
Product Number Model XTS375
Product Name Reation Torque Transducer
Torque 1.56 to 300 In-lbs (1.8 to 346 kg-cm)
Accuracy 0.2000 ±% Full Scale
Electrical Output Voltage
Features Temperature Compensation
Unlock Full Specs
to access all available technical data

Similar Products

Torque transfer standard TN/20KNM - 1-TN/20KNM - Hottinger Brüel & Kjær A/S
Specs
Torque 177015 In-lbs (204109 kg-cm)
Accuracy 0.0200 ±% Full Scale
Electrical Output Voltage
View Details
MR52-50 - Torque sensor, 50 lbFin / 4 lbFft / 800 ozFin / 570 Ncm / 5.7 Nm - MR52-50 - Mark-10 Corporation
Specs
Torque 50.44 In-lbs (58.16 kg-cm)
Category of Device Element/Chip
View Details
Ultra-Precise Digital Torquemeter - 48800V - S. Himmelstein & Company
Specs
Torque 25 to 375000 In-lbs (28.83 to 432398 kg-cm)
Accuracy 0.0400 ±% Full Scale
Electrical Output Voltage; Serial
View Details
General Purpose Dual Flange Reaction Torque Sensor - TRS Series - Transducer Techniques, LLC
Specs
Torque 500 to 100000 In-lbs (577 to 115306 kg-cm)
Electrical Output Voltage
Features Temperature Compensation
View Details