4D Systems Pty. Ltd. Display Modules - LCD, OLED, Graphic 4DLCD-24QA

Description
4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. Information about the Display Screen Size: 2.4" diagonal Screen Dimensions: 42.72 x 60.26 x 3.4mm. Viewing Area: 36.72 x 48.96mm 65K true to life colors Brightness: 150 cd/m2 Contrast Ratio: 250:1 Viewing Direction: 6 O'Clock White LED back-lighting 40 pin connector type FPC ILI9341 Driver IC 8080-Series 8 bit / 16 bit interface 2.6V to 3.3V operating range RoHS Compliant
Request a Quote Datasheet
Description
4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. Information about the Display Screen Size: 2.4" diagonal Screen Dimensions: 42.72 x 60.26 x 3.4mm. Viewing Area: 36.72 x 48.96mm 65K true to life colors Brightness: 150 cd/m2 Contrast Ratio: 250:1 Viewing Direction: 6 O'Clock White LED back-lighting 40 pin connector type FPC ILI9341 Driver IC 8080-Series 8 bit / 16 bit interface 2.6V to 3.3V operating range RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant. Information about the Display Screen Size: 2.4" diagonal Screen Dimensions: 42.72 x 60.26 x 3.4mm. Viewing Area: 36.72 x 48.96mm 65K true to life colors Brightness: 150 cd/m2 Contrast Ratio: 250:1 Viewing Direction: 6 O'Clock White LED back-lighting 40 pin connector type FPC ILI9341 Driver IC 8080-Series 8 bit / 16 bit interface 2.6V to 3.3V operating range RoHS Compliant

4DLCD-24QA is a 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor). It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit. The module display area contains 240x320 pixels and can display up to 65K colors. This product is RoHS compliant.

  • 2.4" color active matrix LCD module incorporating amorphous silicon TFT (Thin Film Transistor).
  • It is composed of a color TFT-LCD panel, driver IC, FPC and a backlight unit.
  • The module display area contains 240x320 pixels and can display up to 65K colors.
  • This product is RoHS compliant.

Information about the Display

  • Screen Size: 2.4" diagonal
  • Screen Dimensions: 42.72 x 60.26 x 3.4mm.
  • Viewing Area: 36.72 x 48.96mm
  • 65K true to life colors
  • Brightness: 150 cd/m2
  • Contrast Ratio: 250:1
  • Viewing Direction: 6 O'Clock
  • White LED back-lighting
  • 40 pin connector type FPC
  • ILI9341 Driver IC
  • 8080-Series 8 bit / 16 bit interface
  • 2.6V to 3.3V operating range
  • RoHS Compliant
Supplier's Site
Display Modules - LCD, OLED, Graphic - 1613-1018-ND - DigiKey
Thief River Falls, MN, United States
Display Modules - LCD, OLED, Graphic
1613-1018-ND
Display Modules - LCD, OLED, Graphic 1613-1018-ND
LCD TFT 2.4" 240X320 RGB 65K TCH

LCD TFT 2.4" 240X320 RGB 65K TCH

Buy Now Datasheet
Sheung Wan, Hong Kong
Display Modules
4DLCD-24QA
Display Modules 4DLCD-24QA
Display Modules 2.4" 240x320 RGB 65K Colour TFT-LCD w/Tch

Display Modules 2.4" 240x320 RGB 65K Colour TFT-LCD w/Tch

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 4DLCD-24QA 1613-1018-ND 4DLCD-24QA
Product Name Display Modules - LCD, OLED, Graphic Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data