4D Systems Pty. Ltd. Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| The uCAM-III (microCAM-III) is a highly integrated serial camera module which can be attached to any host system that requires a video camera or a JPEG compressed still camera for... | |
| 116° Lens for the uCAM-III Serial Camera Module. Visit the uCAM-III page for more information about the uCAM-III Module. 116 degree lens for uCAM-III JPEG Camera Module | |
| 76° Lens for the uCAM-III Serial Camera Module. Visit the uCAM-III page for more information about the uCAM-III Module. 76 degree lens for uCAM-III JPEG Camera Module |