4D Systems Pty. Ltd. gen4 2.4" Intelligent Display Module with PICASO Graphics Controller gen4-uLCD-24PT

Description
The gen4 2.4” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality. This specific gen4 module features a 2.4” color TFT LCD display, with resistive touch. It is powered by the well-known 4D Systems Picaso Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 2.4” Picaso Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry. 2.4", 240x320 pixel, slim Intelligent Display Module with embedded PICASO processor. Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Universal 2.4” Intelligent LCD-TFT display module powered by the Picaso Processor. 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. 14KB of Flash memory for User Application Code and Data. 14KB of SRAM for user variables, or 14KB shared user code and program variables. 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud. 1 x I2C interface (Master). 8 x 16 bit timers with 1 millisecond resolution. 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits. 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Built in extensive 4DGL graphics and system library functions. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 78.4 x 44.8 x 7.2mm. 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws. RoHS and REACH compliant. CE Compliant – please ask for CE declarations from our Support Team.
Datasheet
Description
The gen4 2.4” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality. This specific gen4 module features a 2.4” color TFT LCD display, with resistive touch. It is powered by the well-known 4D Systems Picaso Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 2.4” Picaso Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry. 2.4", 240x320 pixel, slim Intelligent Display Module with embedded PICASO processor. Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Universal 2.4” Intelligent LCD-TFT display module powered by the Picaso Processor. 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. 14KB of Flash memory for User Application Code and Data. 14KB of SRAM for user variables, or 14KB shared user code and program variables. 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud. 1 x I2C interface (Master). 8 x 16 bit timers with 1 millisecond resolution. 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits. 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Built in extensive 4DGL graphics and system library functions. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 78.4 x 44.8 x 7.2mm. 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws. RoHS and REACH compliant. CE Compliant – please ask for CE declarations from our Support Team.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
gen4 2.4
Minchinbury, Australia
gen4 2.4" Intelligent Display Module with PICASO Graphics Controller
gen4-uLCD-24PT
gen4 2.4" Intelligent Display Module with PICASO Graphics Controller gen4-uLCD-24PT
The gen4 2.4” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems. The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality. This specific gen4 module features a 2.4” color TFT LCD display, with resistive touch. It is powered by the well-known 4D Systems Picaso Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User. The 2.4” Picaso Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation. The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements. The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry. 2.4", 240x320 pixel, slim Intelligent Display Module with embedded PICASO processor. Suitable for fast and easy integration of a full color HMI into any application or product. Starter Kits available for first time users. Bundles with hardware interface boards for Arduino and Raspberry Pi also available. See product description below for more details. Information about the display module Universal 2.4” Intelligent LCD-TFT display module powered by the Picaso Processor. 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel. 14KB of Flash memory for User Application Code and Data. 14KB of SRAM for user variables, or 14KB shared user code and program variables. 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud. 1 x I2C interface (Master). 8 x 16 bit timers with 1 millisecond resolution. 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits. 30pin FPC connection, for all signals, power, communications, GPIO and programming. On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes. DOS compatible file access (FAT16 format) as well as low level access to card memory. Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier. Built in extensive 4DGL graphics and system library functions. Display full color images, animations, icons and video clips. Supports all available Windows fonts. 4.0V to 5.5V range operation (single supply). Module dimensions: 78.4 x 44.8 x 7.2mm. 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws. RoHS and REACH compliant. CE Compliant – please ask for CE declarations from our Support Team.

The gen4 2.4” Picaso Integrated Display Module is part of the latest gen4 series of modules Designed and Manufactured by 4D Systems.

The gen4 series was designed specifically for ease of integration and use, with careful consideration for space requirements and functionality.

This specific gen4 module features a 2.4” color TFT LCD display, with resistive touch. It is powered by the well-known 4D Systems Picaso Graphics Processor, which offers an array of functionality and options for any Designer / Integrator / User.

The 2.4” Picaso Integrated Display Module features a TFT LCD Display, is capable of Touch Detection, microSD memory Storage, GPIO and Communications, along with multiple millisecond resolution timers, and Audio Generation.

The gen4 Series is 100% compatible with the Workshop4 IDE and its 4 different development environments, providing the User with a wealth of options for programming and controlling their system.

The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of functionality advancements.

The gen4 series of modules has been designed to minimize the impact of display related circuitry, and provide a platform suitable for integration into a product. Application boards can sit flush on the back of the gen4 if required, as the display related electronics sit inside the plastic mounting base, leaving the application board surface clear for User circuitry.

2.4", 240x320 pixel, slim Intelligent Display Module with embedded PICASO processor.

Suitable for fast and easy integration of a full color HMI into any application or product.

Starter Kits available for first time users.

Bundles with hardware interface boards for Arduino and Raspberry Pi also available.

See product description below for more details.


Information about the display module

  • Universal 2.4” Intelligent LCD-TFT display module powered by the Picaso Processor.
  • 240 x 320 Resolution, RGB 65K true to life colors, TFT Screen with integrated 4-wire Resistive Touch Panel.
  • 14KB of Flash memory for User Application Code and Data.
  • 14KB of SRAM for user variables, or 14KB shared user code and program variables.
  • 2 x Asynchronous hardware serial ports (COM0, COM1), TTL interface, with 300 to 600K baud.
  • 1 x I2C interface (Master).
  • 8 x 16 bit timers with 1 millisecond resolution.
  • 13 x General Purpose I/O pins. Supports fast 8-bit parallel data transfer through Upper 8 bits.
  • 30pin FPC connection, for all signals, power, communications, GPIO and programming.
  • On-board latch type micro-SD memory card connector for multimedia storage and data logging purposes.
  • DOS compatible file access (FAT16 format) as well as low level access to card memory.
  • Dedicated PWM Audio pin driven by WAV files from micro-SD card, and for sound generation, for an external amplifier.
  • Built in extensive 4DGL graphics and system library functions.
  • Display full color images, animations, icons and video clips.
  • Supports all available Windows fonts.
  • 4.0V to 5.5V range operation (single supply).
  • Module dimensions: 78.4 x 44.8 x 7.2mm.
  • 4x mounting tabs with 3.2mm holes for mechanical mounting using M3 screws.
  • RoHS and REACH compliant.
  • CE Compliant – please ask for CE declarations from our Support Team.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
gen4-uLCD-24PT
Display Modules gen4-uLCD-24PT
Display Modules 2.4", 240x320 pixels Slim Display Module

Display Modules 2.4", 240x320 pixels Slim Display Module

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number gen4-uLCD-24PT gen4-uLCD-24PT
Product Name gen4 2.4" Intelligent Display Module with PICASO Graphics Controller Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359750 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 16
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-800600K3TMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 186 mm (7.31 inch)
View Details
Display Modules - LCD, OLED, Graphic - 73-1368-ND - DigiKey
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details