4D Systems Pty. Ltd. 7.0"LCD Cape for Beagle Bone Black 4DCAPE-70T

Description
The 4D 7.0" LCD CAPE which features a 7.0" TFT LCD 800x480 resolution display,is a cape specifically designed for the Beagle Bone Black (BBB). It provides a 7.0" primary display for the BBB for direct user interaction and information display, along with the ability for additional CAPES to be attached at the same time. The 4DCAPE-70T utilizes the drivers developed for the CircuitCo LCD7 A3, however it provides a different form factor and pricing point to the LCD7. The BBB connects directly to the back of the 4DCAPE-70T, and allows everything the CAPE requires such as power and display signals. Another CAPE can be added to the secondary connectors on the back of the module if required. The 4D 7.0" LCD CAPE features 7 push buttons below the screen, LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER, along with 2 LED’s to indicate Power and User Status (normally heartbeat). Mounting of the 4DCAPE-70T is achieved with the 4x 3.5mm mounting holes present on the CAPE, enabling standard M3 or #6-32 screws to fasten the 4DCAPE-70T as required. Please note that the 4DCAPE-70T is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE The 4DCAPE-70T is not compatible with the previous Beagle Bone (Beagle Bone White), and can only be used with the Beagle Bone Black. NOT RECOMMENDED FOR NEW DESIGNS Please contact Sales for Questions/Concerns Please refer to our gen4 range for alternate products 7.0", 800x480 pixel Display Cape for the BeagleBone Black with Resistive Touch. Includes 7 push buttons and connects directly on top of the BeagleBone Black. Information about the display module 7.0" TFT LCD CAPE for the Beagle Bone Black Resistive Touch Display 7 push buttons including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER 2 LED Lights for Power and User 2x2 Jumper with shunts for EEPROM CAPE ID selection Module dimensions:165 x 100 x 19.5mm Module dimensions with Beagle Bone Black connected: Approx 165 x 100 x 19.5mm 4x 3.5mm Mounting holes RoHS and CE Compliant.
Datasheet
Description
The 4D 7.0" LCD CAPE which features a 7.0" TFT LCD 800x480 resolution display,is a cape specifically designed for the Beagle Bone Black (BBB). It provides a 7.0" primary display for the BBB for direct user interaction and information display, along with the ability for additional CAPES to be attached at the same time. The 4DCAPE-70T utilizes the drivers developed for the CircuitCo LCD7 A3, however it provides a different form factor and pricing point to the LCD7. The BBB connects directly to the back of the 4DCAPE-70T, and allows everything the CAPE requires such as power and display signals. Another CAPE can be added to the secondary connectors on the back of the module if required. The 4D 7.0" LCD CAPE features 7 push buttons below the screen, LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER, along with 2 LED’s to indicate Power and User Status (normally heartbeat). Mounting of the 4DCAPE-70T is achieved with the 4x 3.5mm mounting holes present on the CAPE, enabling standard M3 or #6-32 screws to fasten the 4DCAPE-70T as required. Please note that the 4DCAPE-70T is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE The 4DCAPE-70T is not compatible with the previous Beagle Bone (Beagle Bone White), and can only be used with the Beagle Bone Black. NOT RECOMMENDED FOR NEW DESIGNS Please contact Sales for Questions/Concerns Please refer to our gen4 range for alternate products 7.0", 800x480 pixel Display Cape for the BeagleBone Black with Resistive Touch. Includes 7 push buttons and connects directly on top of the BeagleBone Black. Information about the display module 7.0" TFT LCD CAPE for the Beagle Bone Black Resistive Touch Display 7 push buttons including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER 2 LED Lights for Power and User 2x2 Jumper with shunts for EEPROM CAPE ID selection Module dimensions:165 x 100 x 19.5mm Module dimensions with Beagle Bone Black connected: Approx 165 x 100 x 19.5mm 4x 3.5mm Mounting holes RoHS and CE Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0
Minchinbury, Australia
7.0"LCD Cape for Beagle Bone Black
4DCAPE-70T
7.0"LCD Cape for Beagle Bone Black 4DCAPE-70T
The 4D 7.0" LCD CAPE which features a 7.0" TFT LCD 800x480 resolution display,is a cape specifically designed for the Beagle Bone Black (BBB). It provides a 7.0" primary display for the BBB for direct user interaction and information display, along with the ability for additional CAPES to be attached at the same time. The 4DCAPE-70T utilizes the drivers developed for the CircuitCo LCD7 A3, however it provides a different form factor and pricing point to the LCD7. The BBB connects directly to the back of the 4DCAPE-70T, and allows everything the CAPE requires such as power and display signals. Another CAPE can be added to the secondary connectors on the back of the module if required. The 4D 7.0" LCD CAPE features 7 push buttons below the screen, LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER, along with 2 LED’s to indicate Power and User Status (normally heartbeat). Mounting of the 4DCAPE-70T is achieved with the 4x 3.5mm mounting holes present on the CAPE, enabling standard M3 or #6-32 screws to fasten the 4DCAPE-70T as required. Please note that the 4DCAPE-70T is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE The 4DCAPE-70T is not compatible with the previous Beagle Bone (Beagle Bone White), and can only be used with the Beagle Bone Black. NOT RECOMMENDED FOR NEW DESIGNS Please contact Sales for Questions/Concerns Please refer to our gen4 range for alternate products 7.0", 800x480 pixel Display Cape for the BeagleBone Black with Resistive Touch. Includes 7 push buttons and connects directly on top of the BeagleBone Black. Information about the display module 7.0" TFT LCD CAPE for the Beagle Bone Black Resistive Touch Display 7 push buttons including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER 2 LED Lights for Power and User 2x2 Jumper with shunts for EEPROM CAPE ID selection Module dimensions:165 x 100 x 19.5mm Module dimensions with Beagle Bone Black connected: Approx 165 x 100 x 19.5mm 4x 3.5mm Mounting holes RoHS and CE Compliant.

The 4D 7.0" LCD CAPE which features a 7.0" TFT LCD 800x480 resolution display,is a cape specifically designed for the Beagle Bone Black (BBB). It provides a 7.0" primary display for the BBB for direct user interaction and information display, along with the ability for additional CAPES to be attached at the same time.

The 4DCAPE-70T utilizes the drivers developed for the CircuitCo LCD7 A3, however it provides a different form factor and pricing point to the LCD7.

The BBB connects directly to the back of the 4DCAPE-70T, and allows everything the CAPE requires such as power and display signals. Another CAPE can be added to the secondary connectors on the back of the module if required.

The 4D 7.0" LCD CAPE features 7 push buttons below the screen, LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER, along with 2 LED’s to indicate Power and User Status (normally heartbeat).

Mounting of the 4DCAPE-70T is achieved with the 4x 3.5mm mounting holes present on the CAPE, enabling standard M3 or #6-32 screws to fasten the 4DCAPE-70T as required.

Please note that the 4DCAPE-70T is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE

The 4DCAPE-70T is not compatible with the previous Beagle Bone (Beagle Bone White), and can only be used with the Beagle Bone Black.

NOT RECOMMENDED FOR NEW DESIGNS

Please contact Sales for Questions/Concerns

Please refer to our gen4 range for alternate products

7.0", 800x480 pixel Display Cape for the BeagleBone Black with Resistive Touch. Includes 7 push buttons and connects directly on top of the BeagleBone Black.

Information about the display module

  • 7.0" TFT LCD CAPE for the Beagle Bone Black
  • Resistive Touch Display
  • 7 push buttons including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER
  • 2 LED Lights for Power and User
  • 2x2 Jumper with shunts for EEPROM CAPE ID selection
  • Module dimensions:165 x 100 x 19.5mm
  • Module dimensions with Beagle Bone Black connected:
    Approx 165 x 100 x 19.5mm
  • 4x 3.5mm Mounting holes
  • RoHS and CE Compliant.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
4DCAPE-70T
Display Modules 4DCAPE-70T
Display Modules 7" LCD DispCapew/tch for BeagleBone Black

Display Modules 7" LCD DispCapew/tch for BeagleBone Black

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 4DCAPE-70T 4DCAPE-70T
Product Name 7.0"LCD Cape for Beagle Bone Black Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631919 - RS Components, Ltd.
Specs
Number of Lines 2
Characters per Line 16
Character Width 3 mm (0.1181 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LC display - E89150 - ifm electronic gmbh
ifm electronic gmbh
Specs
Display Type Graphic Display
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2264-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 85.92 mm (3.38 inch)
View Details