4D Systems Pty. Ltd. GEN4-FT812-50T

Description
The gen4-FT812-50T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine. It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine. This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Resistive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications. The FT812 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features. All software support for the FT812 is provided directly from FTDI. Hardware support is provided by 4D Systems. To check for the product information of the FT812 graphics controller click HERE. For the FT812 Embedded Video Engine Datasheet, click HERE 5.0", 800x480 pixel, slim SPI display with embedded FT812 Video Engine. Includes a Resistive Touch Panel Enables SPI host to control the display with the built in graphics features. 5.0" LCD TFT Screen with an integrated 4-wire Resistive Touch Panel. 800x480 Resolution. Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit. On board FTDI FT812 Video Engine. SPI Interface to Host Processor/Controller , up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM dimming control for LCD backlight Power mode control to put the FT812 into sleep and standby modes, with dedicated power down pin to Host. JPEG and motion-JPEG decode Single 5.0V supply 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant). Module dimensions: 142.80 x 77.90 x 7.80 mm. Active Area: 108.00 x 64.80mm 4 x 4.0mm mounting holes RoHS and CE compliant.
Datasheet
Description
The gen4-FT812-50T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine. It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine. This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Resistive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications. The FT812 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features. All software support for the FT812 is provided directly from FTDI. Hardware support is provided by 4D Systems. To check for the product information of the FT812 graphics controller click HERE. For the FT812 Embedded Video Engine Datasheet, click HERE 5.0", 800x480 pixel, slim SPI display with embedded FT812 Video Engine. Includes a Resistive Touch Panel Enables SPI host to control the display with the built in graphics features. 5.0" LCD TFT Screen with an integrated 4-wire Resistive Touch Panel. 800x480 Resolution. Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit. On board FTDI FT812 Video Engine. SPI Interface to Host Processor/Controller , up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM dimming control for LCD backlight Power mode control to put the FT812 into sleep and standby modes, with dedicated power down pin to Host. JPEG and motion-JPEG decode Single 5.0V supply 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant). Module dimensions: 142.80 x 77.90 x 7.80 mm. Active Area: 108.00 x 64.80mm 4 x 4.0mm mounting holes RoHS and CE compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The gen4-FT812-50T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine. It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine. This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Resistive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications. The FT812 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features. All software support for the FT812 is provided directly from FTDI. Hardware support is provided by 4D Systems. To check for the product information of the FT812 graphics controller click HERE. For the FT812 Embedded Video Engine Datasheet, click HERE 5.0", 800x480 pixel, slim SPI display with embedded FT812 Video Engine. Includes a Resistive Touch Panel Enables SPI host to control the display with the built in graphics features. 5.0" LCD TFT Screen with an integrated 4-wire Resistive Touch Panel. 800x480 Resolution. Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit. On board FTDI FT812 Video Engine. SPI Interface to Host Processor/Controller , up to 30Mhz (Mode 0 only). Programmable Interrupt Controller, with dedicate Interrupt pin to Host. 64 voice polyphonic sound synthesizer. PWM dimming control for LCD backlight Power mode control to put the FT812 into sleep and standby modes, with dedicated power down pin to Host. JPEG and motion-JPEG decode Single 5.0V supply 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant). Module dimensions: 142.80 x 77.90 x 7.80 mm. Active Area: 108.00 x 64.80mm 4 x 4.0mm mounting holes RoHS and CE compliant.

The gen4-FT812-50T display is an embedded SPI display from 4D Systems. It features a Resistive Touch panel with an integrated FTDI FT812 Video Engine.

It is a powerful SPI Display which enables a SPI host to be connected directly to the display, providing a powerful set of graphics features to the host using the on board FTDI FT81x Video Engine.

This display provides four-in-one functionality, a TFT LCD Display, Audio with amplifier enabling, Resistive Touch screen, and an integrated Video Engine. This combination built directly into the screen allows for simple integration into a number of applications.

The FT812 Video Engine runs the FTDI version of EVE (Embedded Video Engine), which targets high quality graphics displays with Widget support, designed to offload the Host Processor and provision of a variety of graphics features.

All software support for the FT812 is provided directly from FTDI. Hardware support is provided by 4D Systems.

To check for the product information of the FT812 graphics controller click HERE.

For the FT812 Embedded Video Engine Datasheet, click HERE

  • 5.0", 800x480 pixel, slim SPI display with embedded FT812 Video Engine.
  • Includes a Resistive Touch Panel
  • Enables SPI host to control the display with the built in graphics features.

  • 5.0" LCD TFT Screen with an integrated 4-wire Resistive Touch Panel.
  • 800x480 Resolution.
  • Mono PWM Audio output with separate amplifier enable, designed to be connected directly to a simple filter and external amplifier circuit.
  • On board FTDI FT812 Video Engine.
  • SPI Interface to Host Processor/Controller, up to 30Mhz (Mode 0 only).
  • Programmable Interrupt Controller, with dedicate Interrupt pin to Host.
  • 64 voice polyphonic sound synthesizer.
  • PWM dimming control for LCD backlight
  • Power mode control to put the FT812 into sleep and standby modes, with dedicated power down pin to Host.
  • JPEG and motion-JPEG decode
  • Single 5.0V supply
  • 3.3V SPI Bus, Audio Output and amplifier Enable, along with GPIO (not 5V tolerant).
  • Module dimensions: 142.80 x 77.90 x 7.80 mm.
  • Active Area: 108.00 x 64.80mm
  • 4 x 4.0mm mounting holes
  • RoHS and CE compliant.
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number GEN4-FT812-50T
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 204588 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
External display and adjustment unit for 4 … 20 mA/HART sensors - VEGADIS 82 - VEGA Americas, Inc.
Specs
Display Type Graphic Display
LCD Mode Positive
View Details