4D Systems Pty. Ltd. Datasheets for Liquid Crystal Display (LCD) Modules
Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system.
Liquid Crystal Display (LCD) Modules: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| The uLCD-24PTU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an... | |
| The uLCD-28PTU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an... | |
| The uLCD-32TU is a compact and cost effective Intelligent Display Module packed with plenty of features, ready to become the GUI for your target application, and capable of being an... | |
| The uLCD-35DT is a 3.5", 480x320 high resolution Intelligent Display Module powered by the 4D Systems DIABLO16 Graphics Processor, and featuring a Resistive Touch display, on-board Audio Amplifier and a... | |
| The uLCD-43D/DT/DCT is a powerful 4.3" TFT LCD Intelligent Display, powered by the 4D Systems DIABLO16 Processor An extensive range of hardware and software peripherals have been integrated into the... | |
| The uOLED-128G2 is a compact and cost effective display module using the latest state of the art Passive Matrix OLED (PMOLED) technology with an embedded GOLDELOX graphics processor that delivers... | |
| The uOLED-160G2 is a compact and cost effective display module using the latest state of the art Passive Matrix OLED (PMOLED) technology with an embedded GOLDELOX graphics processor that delivers... | |
| The uOLED-96G2 is a compact and cost effective display module using the latest state of the art Passive Matrix OLED (PMOLED) technology with an embedded GOLDELOX graphics processor that delivers... | |
| The uLCD-220RD is a unique 1.38" Round LCD Intelligent Display Module powered by the 4D Systems DIABLO16 Graphics Processor. The uLCD-220RD is designed for applications such as gauges and instruments... | |
| The uLCD-70DT is designed for applications demanding a large intelligent display module, and is the largest size available from 4D Systems to date. Driving the display and peripherals is the... | |
| This 9.0” Diablo16 Integrated Display Module is part of the microLCD range of modules Designed and Manufactured by 4D Systems. The 9.0” model was designed specifically to cater for the... |
| << Prev |