4D Systems Pty. Ltd. 4.3"Display Cape for the BeagleBone Black 4DCAPE-43

Description
The 4DCAPE-43 is specifically designed for the Beagle Bone Black (BBB), which provides a 4.3" display for the BBB for direct user interaction and information display. Available in both touch (4DCAPE-43T) and non-touch (4DCAPE-43), the CAPE conveniently features a 4.3" TFT LCD 480x272 resolution display and seven push buttons. The Beagle Bone Black connects directly to the back of the 4DCAPE-43, and provides everything the CAPE requires such as power and display signals. It also includes 4 mounting holes for easy panel/enclosure mounting. Please note that the 4DCAPE-43 is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE. NOT RECOMMENDED FOR NEW DESIGNS Please contact Sales for Questions/Concerns Please refer to our gen4 range for alternate products 4.3", 480x272 pixel Display Cape for the BeagleBone Black. Includes 7 push buttons and connects directly on top of the BeagleBone Black. Information about the display module 4.3" TFT LCD Display, 480x272 Resolution 7 push buttons, including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER 2 LED’s, one to indicate Power and one for User, which could be configured as required Fully compatible with existing drivers already written for the Beagle Bone. Comes in 2 versions: 4DCAPE-43 (Non Touch version) 4DCAPE-43T (Resistive Touch version) 3.5mm mounting holes, enabling standard M3 screws/bolts to fasten the display to an enclosure, panel or an alternative mounting solution Powered directly from the Beagle Bone Black, no additional power required
Datasheet
Description
The 4DCAPE-43 is specifically designed for the Beagle Bone Black (BBB), which provides a 4.3" display for the BBB for direct user interaction and information display. Available in both touch (4DCAPE-43T) and non-touch (4DCAPE-43), the CAPE conveniently features a 4.3" TFT LCD 480x272 resolution display and seven push buttons. The Beagle Bone Black connects directly to the back of the 4DCAPE-43, and provides everything the CAPE requires such as power and display signals. It also includes 4 mounting holes for easy panel/enclosure mounting. Please note that the 4DCAPE-43 is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE. NOT RECOMMENDED FOR NEW DESIGNS Please contact Sales for Questions/Concerns Please refer to our gen4 range for alternate products 4.3", 480x272 pixel Display Cape for the BeagleBone Black. Includes 7 push buttons and connects directly on top of the BeagleBone Black. Information about the display module 4.3" TFT LCD Display, 480x272 Resolution 7 push buttons, including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER 2 LED’s, one to indicate Power and one for User, which could be configured as required Fully compatible with existing drivers already written for the Beagle Bone. Comes in 2 versions: 4DCAPE-43 (Non Touch version) 4DCAPE-43T (Resistive Touch version) 3.5mm mounting holes, enabling standard M3 screws/bolts to fasten the display to an enclosure, panel or an alternative mounting solution Powered directly from the Beagle Bone Black, no additional power required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3
Minchinbury, Australia
4.3"Display Cape for the BeagleBone Black
4DCAPE-43
4.3"Display Cape for the BeagleBone Black 4DCAPE-43
The 4DCAPE-43 is specifically designed for the Beagle Bone Black (BBB), which provides a 4.3" display for the BBB for direct user interaction and information display. Available in both touch (4DCAPE-43T) and non-touch (4DCAPE-43), the CAPE conveniently features a 4.3" TFT LCD 480x272 resolution display and seven push buttons. The Beagle Bone Black connects directly to the back of the 4DCAPE-43, and provides everything the CAPE requires such as power and display signals. It also includes 4 mounting holes for easy panel/enclosure mounting. Please note that the 4DCAPE-43 is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE. NOT RECOMMENDED FOR NEW DESIGNS Please contact Sales for Questions/Concerns Please refer to our gen4 range for alternate products 4.3", 480x272 pixel Display Cape for the BeagleBone Black. Includes 7 push buttons and connects directly on top of the BeagleBone Black. Information about the display module 4.3" TFT LCD Display, 480x272 Resolution 7 push buttons, including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER 2 LED’s, one to indicate Power and one for User, which could be configured as required Fully compatible with existing drivers already written for the Beagle Bone. Comes in 2 versions: 4DCAPE-43 (Non Touch version) 4DCAPE-43T (Resistive Touch version) 3.5mm mounting holes, enabling standard M3 screws/bolts to fasten the display to an enclosure, panel or an alternative mounting solution Powered directly from the Beagle Bone Black, no additional power required

The 4DCAPE-43 is specifically designed for the Beagle Bone Black (BBB), which provides a 4.3" display for the BBB for direct user interaction and information display. Available in both touch (4DCAPE-43T) and non-touch (4DCAPE-43), the CAPE conveniently features a 4.3" TFT LCD 480x272 resolution display and seven push buttons.

The Beagle Bone Black connects directly to the back of the 4DCAPE-43, and provides everything the CAPE requires such as power and display signals. It also includes 4 mounting holes for easy panel/enclosure mounting.

Please note that the 4DCAPE-43 is designed to be the primary display for Beagle Bone Black only and cannot be programmed using 4D Systems Workshop 4 IDE.

NOT RECOMMENDED FOR NEW DESIGNS

Please contact Sales for Questions/Concerns

Please refer to our gen4 range for alternate products

4.3", 480x272 pixel Display Cape for the BeagleBone Black. Includes 7 push buttons and connects directly on top of the BeagleBone Black.


Information about the display module

  • 4.3" TFT LCD Display, 480x272 Resolution
  • 7 push buttons, including LEFT, RIGHT, UP, DOWN, ENTER, RESET and POWER
  • 2 LED’s, one to indicate Power and one for User, which could be configured as required
  • Fully compatible with existing drivers already written for the Beagle Bone.
  • Comes in 2 versions:
    • 4DCAPE-43 (Non Touch version)
    • 4DCAPE-43T (Resistive Touch version)
  • 3.5mm mounting holes, enabling standard M3 screws/bolts to fasten the display to an enclosure, panel or an alternative mounting solution
  • Powered directly from the Beagle Bone Black, no additional power required
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
4DCAPE-43
Display Modules 4DCAPE-43
Display Modules 4.3" LCD Disp CAPE for Beaglebone Black

Display Modules 4.3" LCD Disp CAPE for Beaglebone Black

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number 4DCAPE-43 4DCAPE-43
Product Name 4.3"Display Cape for the BeagleBone Black Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data