4D Systems Pty. Ltd. Black Bezel for gen4 Series 2.8" Resistive Touch Displays gen4-BEZEL-28B

Description
These bezels are plastic surrounds for all gen4 display modules which feature Resistive Touch. These bezels provide a sleek cover to the gen4 display modules, and provide an easy method to panel mount the display modules into an enclosure. The bezel mounts the display module, while also providing a mounting solution into a panel, keeping all securely together. Spring clips attach to the bezel in multiple locations, and hold it tightly to the enclosure/wall panel, offering a range of panel thickness from 1mm to 3.0mm without the need to add washers. Bezels are available in Black only as standard, however can be ordered in White on special request, subject to MOQ’s. Please contact Sales. Black Bezel for 2.8" gen4 Series Display modules Allows for easy mounting option to walls and panels Information about the Bezel Plastic Bezel designed for panel mounting the gen4 range of resistive touch Display Modules Simple cut-out required, no mounting holes requires to be drilled in the panel Brass mounting inserts in the rear of the bezel, provide secure fixing points using the included screws 4 to 6 Spring Clips for attaching the bezel to the panel (Quantity and clip size depending on size of Bezel) 8 to 16 M2 mounting screws included (Quantity depending on size of Bezel), for attaching the gen4 display to the bezel, and attaching the spring clips to the bezel.
Datasheet
Description
These bezels are plastic surrounds for all gen4 display modules which feature Resistive Touch. These bezels provide a sleek cover to the gen4 display modules, and provide an easy method to panel mount the display modules into an enclosure. The bezel mounts the display module, while also providing a mounting solution into a panel, keeping all securely together. Spring clips attach to the bezel in multiple locations, and hold it tightly to the enclosure/wall panel, offering a range of panel thickness from 1mm to 3.0mm without the need to add washers. Bezels are available in Black only as standard, however can be ordered in White on special request, subject to MOQ’s. Please contact Sales. Black Bezel for 2.8" gen4 Series Display modules Allows for easy mounting option to walls and panels Information about the Bezel Plastic Bezel designed for panel mounting the gen4 range of resistive touch Display Modules Simple cut-out required, no mounting holes requires to be drilled in the panel Brass mounting inserts in the rear of the bezel, provide secure fixing points using the included screws 4 to 6 Spring Clips for attaching the bezel to the panel (Quantity and clip size depending on size of Bezel) 8 to 16 M2 mounting screws included (Quantity depending on size of Bezel), for attaching the gen4 display to the bezel, and attaching the spring clips to the bezel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Bezel for gen4 Series 2.8
Minchinbury, Australia
Black Bezel for gen4 Series 2.8" Resistive Touch Displays
gen4-BEZEL-28B
Black Bezel for gen4 Series 2.8" Resistive Touch Displays gen4-BEZEL-28B
These bezels are plastic surrounds for all gen4 display modules which feature Resistive Touch. These bezels provide a sleek cover to the gen4 display modules, and provide an easy method to panel mount the display modules into an enclosure. The bezel mounts the display module, while also providing a mounting solution into a panel, keeping all securely together. Spring clips attach to the bezel in multiple locations, and hold it tightly to the enclosure/wall panel, offering a range of panel thickness from 1mm to 3.0mm without the need to add washers. Bezels are available in Black only as standard, however can be ordered in White on special request, subject to MOQ’s. Please contact Sales. Black Bezel for 2.8" gen4 Series Display modules Allows for easy mounting option to walls and panels Information about the Bezel Plastic Bezel designed for panel mounting the gen4 range of resistive touch Display Modules Simple cut-out required, no mounting holes requires to be drilled in the panel Brass mounting inserts in the rear of the bezel, provide secure fixing points using the included screws 4 to 6 Spring Clips for attaching the bezel to the panel (Quantity and clip size depending on size of Bezel) 8 to 16 M2 mounting screws included (Quantity depending on size of Bezel), for attaching the gen4 display to the bezel, and attaching the spring clips to the bezel.

These bezels are plastic surrounds for all gen4 display modules which feature Resistive Touch.

These bezels provide a sleek cover to the gen4 display modules, and provide an easy method to panel mount the display modules into an enclosure. The bezel mounts the display module, while also providing a mounting solution into a panel, keeping all securely together.

Spring clips attach to the bezel in multiple locations, and hold it tightly to the enclosure/wall panel, offering a range of panel thickness from 1mm to 3.0mm without the need to add washers.

Bezels are available in Black only as standard, however can be ordered in White on special request, subject to MOQ’s. Please contact Sales.


  • Black Bezel for 2.8" gen4 Series Display modules
  • Allows for easy mounting option to walls and panels

Information about the Bezel

  • Plastic Bezel designed for panel mounting the gen4 range of resistive touch Display Modules
  • Simple cut-out required, no mounting holes requires to be drilled in the panel
  • Brass mounting inserts in the rear of the bezel, provide secure fixing points using the included screws
  • 4 to 6 Spring Clips for attaching the bezel to the panel (Quantity and clip size depending on size of Bezel)
  • 8 to 16 M2 mounting screws included (Quantity depending on size of Bezel), for attaching the gen4 display to the bezel, and attaching the spring clips to the bezel.
Supplier's Site Datasheet

Technical Specifications

  4D Systems Pty. Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number gen4-BEZEL-28B
Product Name Black Bezel for gen4 Series 2.8" Resistive Touch Displays
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492701 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - OSD101T3592-81TS/TF101ZC012E - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 137 mm (5.38 inch)
View Details