4D Systems Pty. Ltd. 7.0" Gen4 Primary Display for the Raspberry Pi gen4-4DPi-70T

Description
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse. Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed. The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch. The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable. Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version. Primary Display for Raspberry Pi 7.0" LCD TFT 800 x 480 pixels Resistive Touch Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. Information about the gen4-4DPi-70T Universal Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 7.0" LCD TFT Screen 800x480 pixel Resolution TFT Screen with integrated 4-wire Resistive Touch Panel Display GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. On board EEPROM for board identification, following the HAT standard. 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model. RoHS and CE Compliant.
Datasheet
Description
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse. Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed. The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch. The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable. Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version. Primary Display for Raspberry Pi 7.0" LCD TFT 800 x 480 pixels Resistive Touch Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. Information about the gen4-4DPi-70T Universal Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 7.0" LCD TFT Screen 800x480 pixel Resolution TFT Screen with integrated 4-wire Resistive Touch Panel Display GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. On board EEPROM for board identification, following the HAT standard. 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model. RoHS and CE Compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0
Minchinbury, Australia
7.0" Gen4 Primary Display for the Raspberry Pi
gen4-4DPi-70T
7.0" Gen4 Primary Display for the Raspberry Pi gen4-4DPi-70T
The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse. Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed. The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch. The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable. Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version. Primary Display for Raspberry Pi 7.0" LCD TFT 800 x 480 pixels Resistive Touch Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. Information about the gen4-4DPi-70T Universal Primary Display for the Raspberry Pi. Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W. 7.0" LCD TFT Screen 800x480 pixel Resolution TFT Screen with integrated 4-wire Resistive Touch Panel Display GUI output / primary output, just like a monitor connected to the Raspberry Pi High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology. Powered directly off the Raspberry Pi, no external power supply is required. On board EEPROM for board identification, following the HAT standard. 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model. RoHS and CE Compliant.

The gen4-4DPi range are Primary Display’s for the Raspberry Pi A+, B+, Pi2, Pi3, Pi3 B+, Pi Zero and Pi Zero W, which display the primary output of the Raspberry Pi, like what is normally sent to the HDMI or Composite output. It features an integrated Resistive Touch panel or Capacitive Touch panel, enabling the gen4-4DPi to function with the Raspberry Pi without the need for a mouse.

Communication between the gen4-4DPi and the Raspberry Pi is interfaced with a high speed 48Mhz SPI connection, which utilizes an on-board processor for direct command interpretation and SPI communication compression, and features a customized DMA enabled kernel. This combination allows this display to output high frame rate compared to other SPI display solutions, when displaying a typical image/video, and can achieve higher depending if the image can be compressed.

The gen4-4DPi is designed to work with the Raspbian Operating System running on the Raspberry Pi, as that is the official Raspberry Pi operating system. It is also compatible with Pixel and Scratch.

The gen4-4DPi range connects to the Raspberry Pi’s 40 pin header using the gen4-4DPi Adaptor, which then connects to the gen4-4DPi display module using a 30-way FFC Cable.

Mounting of the gen4-4DPi is achieved with the 4x 4mm mounting holes present on the Resistive Touch Display Modules, enabling standard screws to fasten the Gen4-4DPi as required, or via the adhesive supplied on the Cover Lens Bezel which is part of the Capacitive Touch version.


  • Primary Display for Raspberry Pi
  • 7.0" LCD TFT
  • 800 x 480 pixels
  • Resistive Touch
  • Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W.

Information about the gen4-4DPi-70T


  • Universal Primary Display for the Raspberry Pi.
  • Compatible with Raspberry Pi A+, B+, Pi2, Pi3, P3 B+, Pi Zero and Pi Zero W.
  • 7.0" LCD TFT Screen
  • 800x480 pixel Resolution
  • TFT Screen with integrated 4-wire Resistive Touch Panel
  • Display GUI output / primary output, just like a monitor connected to the Raspberry Pi
  • High Speed 48MHz SPI connection to the Raspberry Pi, featuring SPI compression technology.
  • Powered directly off the Raspberry Pi, no external power supply is required.
  • On board EEPROM for board identification, following the HAT standard.
  • 4x 4.0mm Mounting holes on Resistive Touch module, or via adhesive on the bezel for Capacitive Touch model.
  • RoHS and CE Compliant.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Display Modules
gen4-4DPi-70T
Display Modules gen4-4DPi-70T
Display Modules 7.0", 480x800 pixel, gen4 Primary Display with Resistive Touch for the Raspberry Pi

Display Modules 7.0", 480x800 pixel, gen4 Primary Display with Resistive Touch for the Raspberry Pi

Buy Now Datasheet

Technical Specifications

  4D Systems Pty. Ltd. VAST STOCK CO., LIMITED
Product Category Liquid Crystal Display (LCD) Modules Liquid Crystal Display (LCD) Modules
Product Number gen4-4DPi-70T gen4-4DPi-70T
Product Name 7.0" Gen4 Primary Display for the Raspberry Pi Display Modules
Display Type Graphic Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204641 - RS Components, Ltd.
Specs
Display Type Character Display
Character Height 5.6 mm (0.2205 inch)
Viewing Area Width 38 mm (1.5 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 73-1266-ND - DigiKey
Specs
Display Type Graphic Display
Technology Twisted Nematic; Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
View Details
All Shore Industries, Inc. > Liquid Crystal Displays | - ASI-T-350EA3FT/D - All Shore Industries
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 70.08 mm (2.76 inch)
View Details