tecsis LP Programmable 3x5 Digit Meter Display Model PMD-503E

Description
Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
Description
Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.

Suppliers

Company
Product
Description
Supplier Links
Programmable 3x5 Digit Meter Display - Model PMD-503E - tecsis LP
Worthington, OH, USA
Programmable 3x5 Digit Meter Display
Model PMD-503E
Programmable 3x5 Digit Meter Display Model PMD-503E
Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.

Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Digital Panel Meters
Product Number Model PMD-503E
Product Name Programmable 3x5 Digit Meter Display
Outputs Analog
Display Type Numeric (optional feature); Alphanumeric (optional feature)
Character Size Less Than 0.37 (9.4mm)
Number Digits 5.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

6-ch Array Front Panel LAN-XI - UA-2112--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 1
Input Type IEPE / CCLD
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers