tecsis LP Programmable 6 Digit Meter Display Model PMD-60E

Description
Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
Description
Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.

Suppliers

Company
Product
Description
Supplier Links
Programmable 6 Digit Meter Display - Model PMD-60E - tecsis LP
Worthington, OH, USA
Programmable 6 Digit Meter Display
Model PMD-60E
Programmable 6 Digit Meter Display Model PMD-60E
Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.

Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.

Supplier's Site

Technical Specifications

  tecsis LP
Product Category Digital Panel Meters
Product Number Model PMD-60E
Product Name Programmable 6 Digit Meter Display
Outputs Analog
Display Type Numeric (optional feature); Alphanumeric (optional feature)
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details