ams-OSRAM AG Led Lighting - LED Lighting - White - GW CSSRM1.EC-MQMS-5J7K-1 GW CSSRM1.EC-MQMS-5J7K-1

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766776-GW CSSRM1.EC-MQMS-5J7K- 1 Series: OSLON Square Packaging: Reel package Color: White, Neutral Package: 1212 (3030 Metric) Mounting: SMD Current - Max: 1.8A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA Part Status: Obsolete(EOL) CCT (K): 4500K Flux @ 85°C, Current - Test: 217 lm (194 lm ~ 240 lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.077" (1.95mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766776-GW CSSRM1.EC-MQMS-5J7K- 1 Series: OSLON Square Packaging: Reel package Color: White, Neutral Package: 1212 (3030 Metric) Mounting: SMD Current - Max: 1.8A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA Part Status: Obsolete(EOL) CCT (K): 4500K Flux @ 85°C, Current - Test: 217 lm (194 lm ~ 240 lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.077" (1.95mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Led Lighting - LED Lighting - White - GW CSSRM1.EC-MQMS-5J7K-1
766776-GW CSSRM1.EC-MQMS-5J7K-1
Led Lighting - LED Lighting - White - GW CSSRM1.EC-MQMS-5J7K-1 766776-GW CSSRM1.EC-MQMS-5J7K-1
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 766776-GW CSSRM1.EC-MQMS-5J7K- 1 Series: OSLON Square Packaging: Reel package Color: White, Neutral Package: 1212 (3030 Metric) Mounting: SMD Current - Max: 1.8A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA Part Status: Obsolete(EOL) CCT (K): 4500K Flux @ 85°C, Current - Test: 217 lm (194 lm ~ 240 lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Categories: Optoelectronics Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: SMD Height - Seated (Maximum): 0.077" (1.95mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 600

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 766776-GW CSSRM1.EC-MQMS-5J7K-1
Series: OSLON Square
Packaging: Reel package
Color: White, Neutral
Package: 1212 (3030 Metric)
Mounting: SMD
Current - Max: 1.8A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
Part Status: Obsolete(EOL)
CCT (K): 4500K
Flux @ 85°C, Current - Test: 217 lm (194 lm ~ 240 lm)
Lumens/Watt @ Current - Test: 107 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Categories: Optoelectronics
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: SMD
Height - Seated (Maximum): 0.077" (1.95mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 600

Buy Now Datasheet
LED White Lighting - 475-GWCSSRM1.EC-MQMS-5J7K-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting OSLON® Square White, Neutral 4500K 2.9V 700mA 120° 1212 (3030 Metric)

LED Lighting OSLON® Square White, Neutral 4500K 2.9V 700mA 120° 1212 (3030 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 766776-GW CSSRM1.EC-MQMS-5J7K-1 475-GWCSSRM1.EC-MQMS-5J7K-1TR-ND
Product Name Led Lighting - LED Lighting - White - GW CSSRM1.EC-MQMS-5J7K-1 LED White Lighting
LED Type White; Multi-Colored; White, Neutral White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details