J.L. Matthews Co., Inc. (JLMCo) Datasheets for Hand Saws

Hand saws are hand-held tools, either powered or manually-driven, that are designed to cut through softer materials. They accomplish cutting using a hard, serrated blade, or by using a wire with an abrasive edge.
Hand Saws: Learn more

Product Name Notes
Silky's best-selling professional, heavy-duty, curved-blade hand saw suitable for all pruning tasks and cutting large branches. A soft, molded-rubber handle holds the high-performance curved fast-cutting blade that fits securely inside...
Silky's lightweight, razor-tooth folding saw specially designed for aggressive cutting needs. Blade easily locks into two different angle positions for easy cutting. Use the first position for most cutting jobs.
Silky's new well balanced, multi-purpose folding saw with slightly curved 14.5" locking blade. Lightweight, with a thicker and strong aluminum handle and longer blade, this is the largest Silky folding...
Silky's perfectly balanced ultra-durable straight hand saw. Mono construction gives strength and flexibility to the full length of the saw. Superbly designed rubber hand-grip encases the blade extension to absorb...
Silky's state-of-the-art, must-have professional arborist saw with razor-sharp and ultra-fast cutting curved 14" blade. Nicknamed by arborists as "Tree Tiger" due to its super aggressive tooth pattern and yellow-orange tiger...
Silky's state-of-the-art, must-have professional arborist saw with razor-sharp and ultra-fast cutting curved 16.5" blade. Nicknamed by arborists as "Tree Tiger" due to its super aggressive tooth pattern and yellow-orange tiger...
Truly professional heavy duty curved hand saw – Silky’s alternative to the chain saws. Ideal for the toughest pruning jobs! Japanese for “Big Axe”, Ibuki has the biggest, thickest and...
Very popular! This Silky saw is equipped with perfectly balanced, slightly-curved, chrome-plated, and taper-ground 13" blade. Mono construction gives strength and flexibility to the full length of the saw. Superbly...