Hernon Manufacturing, Inc. Datasheets for Thermoset Adhesives

Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more

Product Name Notes
Cylinlock® 824 is a general purpose, single-component, anaerobic adhesive used primarily for joining cylindrical assemblies of all types. It is a low viscosity, self-hardening adhesive that cures when confined between...
Dripstop® 943 is an adhesive/sealant specifically formulated for the sealing and mild locking of Hydraulic and Pneumatic threaded parts. Dripstop® 943 will positively seal pipe threads, standard nuts and bolts,...
Dripstop® 945 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 945 will seal...
Dripstop® 946 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 946 will seal...
Dripstop® 947 is a high-performance adhesive/sealant specifically formulated for the sealing and mild locking of hydraulic and pneumatic threaded parts used with hydraulic and pneumatic equipment. Dripstop® 947 will seal...
External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition.
External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It...
External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This...
Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary...
Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action...
HASA 39781 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 39781 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated...
HASA 722 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 722 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated...
Hernon® External Ammunition Sealant 76984 is a single component high strength U.V. anaerobic sealant. 76984 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths...
Hernon® Ultrabond® 750 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal...
Hernon 397 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond
Nuts N’ Bolts® 431 is a wicking anaerobic used for preassembled equipment and structures where penetration into fastener connection points is required. This product allows very simple preventive maintenance by...
Porosity Sealant (HPS) 38374R is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of...
Porosity Sealant (HPS) 990 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. HPS 990 is also...
Porosity Sealant (HPS) 991 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of...
Porosity Sealant (HPS) 994 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The hardened resins exhibit...
Tuffbond® 394 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond®
Tuffbond® 395 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond®
Ultrabond® 3443 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3443 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 3444 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3444 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 71813 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 71813 is excellent for bonding and tacking many parts. Ultrabond®
Ultrabond® 748 is a single component 100% solid adhesive/sealant formulated to bond and seal electronic assemblies. Ultrabond® 748 can also be cured with heat above 200°F (93°C) or using a...
Ultrabond® 773 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 773 is excellent for bonding and tacking many parts. Ultrabond®
UV Curable Cylinlock® 820 is a fast curing, high-strength anaerobic adhesive designed to retain and seal cylindrical assemblies. Curing occurs when adhesive is confined between mating surfaces. The cured adhesive...
Weld Sealant 433 is a single component anaerobic penetrating adhesive and sealant. Utilizing capillary action, Weld Sealant 433 penetrates and seals porosities and cracks as large as 0.127 mm. Once...