Hernon Manufacturing, Inc. Datasheets for Silicone Adhesives and Sealants

Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more

Product Name Notes
Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for...
Silastomer® 333 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when...
Silastomer® 334 is a high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when...
Silastomer® 336 is a high performance, single component, acetoxy, ready to use silicone. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed...
Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber...
Supertacker® 351 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...
Supertacker® 353 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...
Supertacker® 357 is a single component, high performance elastomeric adhesive that exhibits exceptional bonding characteristics to a broad range of materials including metals, glass, plastic composites, rubber, leather, wood and...