Hernon Manufacturing, Inc. Datasheets for Epoxy Adhesives
Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
Epoxy Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Hernon 397 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond | |
| Tuffbond® 302 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 302 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy... | |
| Tuffbond® 304 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 304 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy... | |
| Tuffbond® 305 is a modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 305 exhibits very good moisture chemical and heat resistance. This very fast cure epoxy... | |
| Tuffbond® 315 is a modified epoxy adhesive that provides a fast room temperature cure. Tuffbond® 315 exhibits very good moisture chemical and heat resistance. This fast cure epoxy adhesive is... | |
| Tuffbond® 326 is a two-component epoxy known for its low-viscosity, toughness, and long working life at ambient temperatures with shortened cure times at elevated temperatures. The resin offers a combination... | |
| Tuffbond® 394 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond® | |
| Tuffbond® 395 is a single component, high temperature resistant, heat activated epoxy. It cures to a high-performance thermoset system with excellent adhesion properties to a wide variety of substrates. Tuffbond® | |
| Tuffbond® 42121 is a thixotropic and modified epoxy adhesive that provides a very fast room temperature cure. Tuffbond® 42121 exhibits very good moisture chemical and heat resistance. This very fast... | |
| Tuffbond® 47771 adhesive/sealant is a two-component epoxy. This adhesive is a 100% solid system, one to one ratio, room temperature cure system. |