Delta Controls Ltd. Datasheets for Sensor Transmitters
Sensor transmitters are measurement or signal conditioning packages that provide a standard, calibrated output from a sensor or transducer in the form of a current loop output (e.g., 4-20 mA).
Sensor Transmitters: Learn more
Product Name | Notes |
---|---|
Submersible Pressure Transmitter Suitable for immersion to 2000 metre depth. Ranges up to 1000 bar. Stainless Steel, Monel and Hastelloy "Wetted" options. Intrinsically safe version to EEx ia IIC T5. | |
Technical Data • High Accuracy ± 0.15%. • Ranges from 1 bar to 1000 bar. • 4 : 1 turndown. • 4-20mA analogue with digital communications. • 316 stainless steel... | |
Technical Data • Stainless Steel Housing. • Accuracy 0.2% from adjusted span. • Active Temperature Compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. | |
Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel... | |
Technical Data • 0.29% accuracy of span. • Stainless steel housing. • Active temperature compensation. • Zero / Span internally adjustable. • Strong flush diaphragms. • Many process connections. • |