Advanced Energy Industries, Inc. Datasheets for High Voltage Power Supplies
High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more
Product Name | Notes |
---|---|
Advanced Energy’s UltraVolt A series of regulated DC-to-DC biasing supplies provides reliable, general-purpose high voltage power for many applications. Maximum Output Voltage/Power: 40 kV DC/30 W Type: Single output Ripple:... | |
Advanced Energy’s UltraVolt Bipolar C series of regulated DC-to-DC supplies is designed for high voltage capacitor charging applications that demand fast charging rates and limited voltage overshoot. Maximum Output Voltage/Power:... | |
Advanced Energy’s UltraVolt C series of regulated DC-to-DC supplies are designed for capacitor charging applications that demand fast charging rates with limited voltage overshoot. Maximum Output Voltage/Power: 6 kV DC/30... | |
Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W... | |
Advanced Energy's UltraVolt AA series of regulated DC-to-DC supplies provide reliable general-purpose high voltage power for many applications in compact form factors. Maximum Output Voltage/Power: 6 kV DC/30 W Type:... | |
Advanced Energy's UltraVolt D high voltage DC-to-DC supplies provide power in a low-profile, PCB-mountable package. Maximum Output Voltage/Power: 6 kV DC/6 W Type: Single output Ripple: < 200 ppm Control... | |
Advanced Energy's UltraVolt V series of regulated DC-to-DC converters provide high voltage power in a lightweight, small-footprint package that is ideal for biasing applications where PCB board space is limited. | |
OLH10K series single-output, high voltage power supplies meet the requirements of electron beam, ion beam, and X-ray systems, and ion and chemical vapor deposition, electrostatic precipitation, and other 24 x... | |
Specifically developed for high-performance, compact X-ray applications, the XRG70 series is exceptionally small and reliable, yet offers superior high voltage stability, stress control, and packaging. Max Output Voltage/Power: +70 kV/ 70... | |
The AUX Series accessory provides a second fixed HV output in addition to the adjustable main high-voltage power-supply output. This second output is set for a specific fixed voltage at... | |
The G603 high voltage power supplies offer very high stability in E-beam applications. Max Output Power: Accelerator: 6 W, Extractor: 4 W; Suppressor: 0.02 W, Heater: 15 W; Focus: 0.75... | |
The MSP series is a range of multi-purpose, low ripple, unipolar, precision mass spectrometry power supplies, ideal for use in sample ionization, mass filter, and ion detector applications. Max Output... | |
The MSRF series features high stability, low ripple, and excellent repeatability. Max Output Voltage/Power: ±10 kV/1.25 to 3 W, depending on model Polarity Reversal Speed: 20 ms (5 kV unit)... | |
The MSRZ series of mass spectrometer power supplies offers reliable performance in short circuit or arc conditions. Max Output Power/Voltage: 3.2 W/±10 kV Ripple: < 15 ppm (10 kV unit)... | |
The MV2000 series offers output voltages ranging from 20 to 300 V with a maximum output power of 2 kW in a compact 1U 19-inch rack-mountable chassis. Max Output Voltage/Power:... | |
The OL1K Series offers a range of 1 kW single-output, high voltage power supplies. Efficiently meet the demanding requirements found in ion implantation, X-ray equipment, and electron and ion beam... | |
The OL400W series offers a range of compact, 400 W single-output high voltage power supplies. Meet the exacting requirements in ion beam systems, X-ray equipment, and ion and chemical vapor... | |
The OL600W series includes compact, 600 W single-output, high voltage power supplies. Easily meet the requirements of ion beam systems, X-ray equipment, and ion and chemical vapor deposition. Max Output... | |
The OLS10K series of single-output high voltage power supplies meet the 24 x 7 requirements of electron beam, ion beam, X-ray systems, ion and chemical vapor deposition, and electrostatic precipitation. | |
The OLS10KD enhanced performance, single-output high voltage power supplies offer robust, reliable performance in applications requiring 1 kV to 80 kV of power. Max Output Voltage/Power: 80 kV (combined range)/10... | |
This EG353 series meets the demanding multiple-output requirements of SEM, and applications including inspection, material and biological sciences, and forensics. Max Output Power: Accelerator: 6 W; Extractor: 4 W; Suppressor:... | |
With breakthrough stability, accuracy, and reliability, Crystal innovation powered large area dual-magnetron applications into the high-tech era. Single box solution Robust communications (Analog, Profibus, RS-232, 422, 485) Water and air... |