Danfoss A/S Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
Product Name | Notes |
---|---|
BCV check valves are installed in the liquid line of heat pump air conditioner to prevent counter flow at change over cycles from heating to cooling or vice versa. For... | |
Check valve type NRVA can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with ammonia. NRVA can also be used in refrigeration systems... | |
Check valve type NRVS is for use in liquid line applications. NRVS is designed to be mounted directly to PM or solenoid valves EVRA/EVRAT. Refrigerants: Applicable to HCFC, HFC and... | |
CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection... | |
CHV-X SS stainless steel check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to... | |
NRV and NRVH can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with fluorinated refrigerants. NRV and NRVH can be supplied with flare... | |
SCA-X are check and stop valves with built-in stop valve function. SCA-X valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow... | |
SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at... |