Check valve type NRVA can be used in liquid, suction and hot gas lines in refrigeration and air conditioning plants with ammonia. NRVA can also be used in refrigeration systems with fluorinated refrigerants.When NRVA is used in liquid lines where cold thick oil or impurities may be present, it is recommended that the standard spring be replaced by a special spring.
Danfoss A/S | |
---|---|
Product Category | Industrial Valves |
Product Number | NRVA |
Product Name | Check Valves for Ammonia and Fluorinated Refrigerants |
Valve Type | Check |
Primary Material | Copper |
Media | Gas; Florinated Refrigerents, Ammonia |
Valve Size | 0.50 to 2.50 inch (12.70 to 63.50 mm) |