Danfoss A/S Check Valves (SVL product range) CHV-X 15-125

Suppliers

Company
Product
Description
Supplier Links
Check Valves (SVL product range) - CHV-X 15-125 - Danfoss A/S
Nordborg, Denmark
Check Valves (SVL product range)
CHV-X 15-125
Check Valves (SVL product range) CHV-X 15-125
CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service. Laser cut V-ports provide excellent opening characteristics (CHV-X 50-125). The valve cone has a built-in flexibility to ensure a precise and tight closing towards the valve seat. Refrigerants: Applicable to HCFC, HFC, R717 (Ammonia), R744 (CO2), Propane, Butane, Iso-Butane and Ethane. Temperature range: –60/+150°C (–76/+302°F). Max. working pressure: 52 bar g (754 psi g).

CHV-X check valves are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service.

Laser cut V-ports provide excellent opening characteristics (CHV-X 50-125). The valve cone has a built-in flexibility to ensure a precise and tight closing towards the valve seat.

  • Refrigerants: Applicable to HCFC, HFC, R717 (Ammonia), R744 (CO2), Propane, Butane, Iso-Butane and Ethane.
  • Temperature range: –60/+150°C (–76/+302°F).
  • Max. working pressure: 52 bar g (754 psi g).
Supplier's Site

Technical Specifications

  Danfoss A/S
Product Category Industrial Valves
Product Number CHV-X 15-125
Product Name Check Valves (SVL product range)
Valve Type Check
Primary Material Copper
Media Gas; Refrigerents, Ammonia, Propane
Valve Size 1.26 to 4.92 inch (32.00 to 125.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE10-M1BH-5/3ES-QS4-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material Stainless Steel; PVC
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
View Details
VFD Valves - 80SSA/80SSA VFD - ⅛
Specs
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 1.00 to 2.00 inch (25.40 to 50.80 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details