SCA-X SS are check and stop valves in stainless steel with a built-in stop valve function. SCA-X SS are available in angleway versions. The valves are designed to open at very low differential pressures, allow favourable flow conditions and are easy to disassemble for inspection and service.
SCA-X are equipped with vented cap and have internal backseating enabling the spindle seal to be replaced whilst the valve still under pressure. The valve cone has a built-in flexibility to ensure a precise and tight closing towards the valve seat.
Danfoss A/S | |
---|---|
Product Category | Industrial Valves |
Product Number | SCA-X SS |
Product Name | Check and Stop Valves, in Stainless Steel (SVL product range) |
Valve Type | Check |
Primary Material | Copper |
Media | Gas; Refrigerents, Ammonia, Propane, Butane, Iso-Butane and Ethane |
Valve Size | 0.59 to 1.57 inch (15.00 to 40.00 mm) |