Takachi Electronics Enclosure Co., Ltd. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
Active cooler for standard Raspberry Pi 5 board. Excellent cooling effect while operating. Can be directly attached onto the Raspberry Pi Board. Raspberry Pi 5 ACTIVE COOLER is compatible with...
Bolt on D-ring for attaching shoulder straps. Hole milling is required for case installation. Max load: 10kg *Static load value. For reference use only.
Bushing grommet to be installed on the cut edge of the hole to protect cables and components from damage. Total 11 different sizes available for selection. Material : PA66  Color :...
Corrosion resistant stainless steel (SUS304) belt clamp. Clamp band for hoses for air, liquid, and oil. Can also be used for securing boxes for outdoor applications on poles. It can...
Cover for AC power socket Type-A Protects unused outlets from foreign objects such as dust. Pack of 5pcs
Plastic wall mounting bracket. Easy attachment and removal. Large and small brackets in off-white and dark gray colors are available. Applicable to be used on plastic or metallic enclosures with...
Plated Through Holes (PTH) type universal PCB with a 2.54mm hole-to-hole pitch. Inexpensive and economical PCB made using robust, heat-resistant and non-conductive glass epoxy. Easily mounted onto bosses or standoffs...
Pole mount bracket made from weather resistant ASA material. Hole milling is not required when installing the mount bracket, thus allowing the enclosure to maintain its IP67 protection. WPMB-M4-2 can...
Pole mount bracket made from weather resistant ASA material. Suitable for both for vertical and horizontal mounting. Hole milling is required for bracket installation. IPX7 protection can be maintained through...
Polypropylene strap with PVC shoulder pad to provide cushioning as well as reducing burden on the shoulders. Usable with other bags or cases with a D-ring or similar attachment. Strap...
Protective dustproof blind plugs for fiber optic ports. Easy handling pull-tab type for SFP, QSFP and CXP ports. Sold in 10 pcs pack.
Rubber grommet to protect cables or wires on the edged holes. Material : EPDM, PVC, NBR 40 different sizes from φ2.3~φ40mm are available for selection.
Small size pole mounting bracket suitable for indoor use. Installation screws (M3 size) are separately sold. See PCB MOUNTING SCREW MT series page for compatible MT3-4 screws. Minimum applicable pole...
Torque wrench with interchangeable head. Suitable for the tightening of cable glands requiring a specific torque Open end interchangeable head (spanner head) TWE series available separately. Notes The torque wrench...
USB TYPE-A and C connector dust cover plug with stopper flap. Hole milling is required for flap installation. Sold in 10 pcs pack.