HUBER+SUHNER AG Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Features Fits into existing IDC/LSA bays of street cabinets Fixates different types of microtubes (7 to 24 mm) Special clamps reduces the installation time to a minimum. 6 centered element... | |
| A modular multi-chassis based platform, that enables low-cost transport solutions for metro access and metro core applications featuring lambda conversion, 2R or 3R repeating, 1+1 transponder protection or fiber-optical protection... | |
| ADSL/VDSL broadband services are delivered over the historic copper telephone network infrastructure. New technologies like Vectoring and G.fast achieve higher data rates through existing copper over short distances. Operators therefore... | |
| Cube Optics provides its expertise in optics and assembly to assist you in your system design and manufacturing. Many of our OEM customers in the telecoms, sensing, military and oil&gas... | |
| HUBER+SUHNER Cube Optics has specialised on optical wavelength division multiplexing. We offer all types of optical muxes, ranging from simple Wideband WDM over Coarse WDM to Dense WDM. We are... | |
| Our dynamic, multi-reach transport system is a next generation optical transport platform that provides DWDM and CWDM in a single product and addresses metro, regional, and long haul applications. | |
| The core products for fiber management systems are the splice cassettes. The "ACS" (Advanced Cassette System), offers a flexible and modular system which fulfils all fiber security requirements such as... | |
| The Detector can provide demultiplexing of up to 8 channels, additional tapping and / or attenuation and is customizable over a wide optical spectrum. Features Opto-electronic interface with detectors Up... | |
| The platform is available in high density central office rack system and environmentally hardened outdoor unit that can perform multi-rate multi-protocol transport, media conversion, service aggregation, demarcation with optionally build-in... | |
| This product series offers a range of stand-alone modules that work as cost-effective problem solvers. The modules provide ease of use and are completely plug & play operable. |