Comus International Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Motion Module Type: PNP or NPN Digital Output Voltage Range: 6 to 30 VDC Supply Current: 15 mA Motion Level Resolution: ±5 mg (-0.1) | |
| Contact Form: A (Normally Open) Switching Power: 20 Watts Max Switching Voltage: 140 VAC Max / 200 VDC Max Switching Current: 1000 mA Max | |
| Flashing Warning Light Activation Angle: 220° – 20° Flash Rate: 60 P/Min Battery Voltage: 3.6 Volts Fully Submersible | |
| Flashing Warning Light Activation Angle: 220° – 40° Flash Rate: 60 P/Min Battery Voltage: 3.6 Volts Fully Submersible | |
| Flashing Warning Light Robust Slim Design Activation Angle: 0° – 40° Flash Rate: 35 P/Min Battery Voltage: 3.6 Volts Fully Submersible | |
| Gas Cut-Off Switch Vertical Position: Normally Closed Break Angle: 15° ± 10° ON/OFF Response Time: less than 1 ms Contact Resistance: less than 10 mOhms | |
| Impact Protection Cover for RBF Material: Polyproylene Temperature Range: -10° to 85° |