Carlisle Interconnect Technologies Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Carlisle Interconnect Technologies ARINC 404A Trays are designed to the following industry specifications: ARINC 404 Standards, FAR Part 25, 23 and 21, RTCA/DO-160, Mil-STD-810, and customer custom environmental conditions. CarlisleIT... | |
| Carlisle Interconnect Technologies ARINC 600 Trays are designed to the following industry specifications: ARINC 600 Standards, FAR Part 25, 23 and 21, RTCA/DO-160, Mil-STD-810, and customer custom environmental conditions. All... | |
| CarlisleIT has developed a fully line of ARINC 600 trays specifically for installation on Airbus aircraft. These trays have been fully qualified as forward fit components for use on the... | |
| CarlisleIT's ABS1876 Trays offer a 20% reduction in weight compared to the CarlisleIT standard ABS1699 trays. The trays meet the standards of ARINC 600, as well as the additional requirements... | |
| Developed to protect from accidentally tripping circuits while in-flight that are located in the tight confines of the cockpit, our circuit breaker guards and protection are simple in design and... | |
| EZMount® EFB display mounting provisions from CarlisleIT are engineered to adapt to angles and tight constraints of the flight deck while being easily adjustable by the flight crew for enhanced... | |
| Fully integrated with cooling fans and harnesses or simply provisioned with the basic structure, CarlisleIT makes custom avionics shelves for every application. Do you need to replace or upgrade an... | |
| Line replaceable equipment comes in a wide range of sizes, shapes, and interfaces and CarlisleIT has seen them all. Let us help you with your mounting solution using our custom... | |
| Need more space to install more equipment? CarlisleIT has decades of experience developing add on rack solutions for aircraft of all sizes. When you want the lightest possible equipment rack... | |
| Sometimes the best place to add equipment is in the overhead stowage. Sometimes the best place to add equipment is in the overhead stowage. CarlisleIT has engineered a variety of... | |
| Strong, light, airtight and fireproof, CarlisleIT composite racks are ideal in spaces where full enclosures are required. CarlisleIT currently produces a variety of equipment racks using significant quantities of structural... | |
| These tablet EFB systems are capable of improving operational efficiency through reduction or replacement of paper reference documents and increased situational awareness for flight crews. Carlisle Interconnect Technologies (CarlisleIT) offers... | |
| Using new fatigue resistant aluminum materials and a highly refined design CarlisleIT has developed an innovative line of lightweight ARINC 600 trays that are 20% lighter than standard trays while... |