AgustaWestland Datasheets for Aircraft
Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
Aircraft: Learn more
| Product Name | Notes |
|---|---|
| AW109 Power delivers outstanding multi-role flexibility for government and commercial operators. Operators benefit from high cruise speed and excellent performance, with competitive acquisition and direct operating costs. The platform is... | |
| The Apache AH Mk.1 is developed from the US AH-64D Apache, built under licence by AgustaWestland from Boeing for the British Army. Battle proven and effective on current operations, the... | |
| The AW101 combines the most advanced technologies, safety by design, mission systems and leading-edge manufacturing to provide a proven platform for Heads of State and VVIP operators. Featuring the largest... | |
| The AW109 Trekker is the newest light twin-engine helicopter in the 3-tonne class; ideally suited to training, utility and aerial work operations which require best-in-class lifting capability, alongside superior range... | |
| The AW109LUH is the militarized variant of the proven AW109 platform; the best-selling military light-twin helicopter, able to satisfy a wide range of military requirements with true multirole capabilities. The... | |
| The AW119Kx is the most spacious and powerful light single-engine helicopter for a wide range of missions. Government and commercial operators benefit from the highest levels of mission flexibility and... | |
| The AW139 is the market-leading intermediate twin-engine helicopter - the benchmark for safety design features, performance capabilities and productivity in challenging multi-role operations all over the world. The aircraft features... | |
| The AW139M is the militarised version of the AW139; the market-leading intermediate twin-engine helicopter - the benchmark for safety design features, performance capabilities and productivity in challenging operations all over... | |
| The AW149 is the brand new medium category helicopter, designed to provide versatile battlefield support, with excellent performance characteristics and competitive economics, certified to the latest CS29 standards. The aircraft... | |
| The AW159 is the latest generation multi-role, multi-mission maritime and utility helicopter, designed from concept to operate in the harshest maritime environments of high sea state and associated deck motion... | |
| The AW169 is the latest-generation 4.5 tonne class twin-turbine helicopter, featuring class-leading performance for versatile capability in the most demanding operating conditions. The aircraft exceeds the most demanding market... | |
| The AW169M is the military variant of the AW169; the brand new 4-5 tonne class twin-engine helicopter, designed to meet the stringent FAR/JAR/EASA safety and mission requirements of military, homeland... | |
| The AW189 is the latest-generation, high performance 8.3 / 8.6 tonne twin-engine helicopter, designed to answer the growing market demand for a versatile, affordable, multirole platform. The platform exceeds the... | |
| The GrandNew is the premium, latest-generation light twin helicopter, evolved from the globally successful Grand platform, enhanced with the latest global navigation satellite system for all weather operations. Pilots benefit... | |
| The ICH-47F is the latest license-built development of the world famous Chinook helicopter. In operation with the Italian Army, incorporating all features to meet the latest requirements for secure communications,... | |
| The latest evolution of the highly successful, battle-proven Lynx in operation with 15 nations, in maritime and land environments. The fully Night Vision Goggle (NVG)-compatible cockpit features an integrated avionics... | |
| The NH90 is the medium lift, multi-role military helicopter developed from NATO Staff Requirements; the result of an extensive European collaboration programme. Two main versions are available: the battlefield Tactical... | |
| The Sokół is the highly effective, operationally proven intermediate-class helicopter, mission-ready in all conditions; highly flexible, with unrivalled internal and external cargo capacity. The platform is type certified by EASA... | |
| The SW-4 is the light single-engine multi-mission helicopter, designed to operate in day and night VFR conditions; an excellent entry point to the light turbine helicopter segment for operational and... | |
| The T129 is a formidable, new, highly powerful and capable all-weather day and night multi-role attack helicopter, based on the combat-proven A129, developed by TAI (Turkish Aerospace Industries), AgustaWestland and... | |
| The unique characteristics of the AW609 TiltRotor combine the benefits of a helicopter and a fixed-wing aircraft into one aircraft. Taking off and landing vertically, flying above adverse weather conditions... |